☰
DRF1301
DRF1301
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1
Manufacturer:  Microchip Technology
Datasheet:   DRF1301 Datasheet
History Price: $437.88600
In Stock: 5960
DRF1301 Specification
Specification
Part No
DRF1301
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10V ~ 15V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
15A
Rds On (Typ)
1Ohm
Input Type
Inverting, Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
-
Package / Case
18-SMD Module
DRF1301 Related Parts
DRF1211
DRF1211
Microchip Technology
RF MOSFET (VDMOS) DRIVER 500V 60
DRF1300
DRF1300
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
DRF1400
DRF1400
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
DRF1201
DRF1201
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1
DRF1202
DRF1202
Microsemi Corporation
IC PWR DRIVER N-CHANNEL 1:1
DRF1203
DRF1203
Microsemi Corporation
IC PWR DRIVER N-CHANNEL 1:1
DRF1311
DRF1311
Microchip Technology
RF MOSFET PUSH-PULL 1000V 30 MHZ
DRF1301 Compare Parts
  • DRF1301 vs DRF1300
  • DRF1301 vs DRF1211
  • DRF1301 vs DRF1311
  • DRF1301 vs DRF1203
  • DRF1301 vs DRF1202
  • DRF1301 vs DRF1201
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give