Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Microchip Technology DSC613RI2A-01BC
DSC613RI2A-01BC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 6VFLGA
Manufacturer:
Microchip Technology
Datasheet:
DSC613RI2A-01BC Datasheet
History Price: Active
In Stock: 1840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DSC613RI2A-01BC Specification
Specification
Part No
DSC613RI2A-01BC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
DSC613
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
-
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
100MHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.71V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-VFLGA
Supplier Device Package
6-VFLGA (2x1.6)
DSC613RI2A-01BC PDF Datasheet
DSC613RI2A-01BC Datasheet
Click and Download: DSC613RI2A-01BC Datasheet
DSC613RI2A-01BC Related Parts
DSC400-0434Q0009KE2T
Microchip Technology
IC CLOCK GENERATOR 20QFN
DSC400-1111Q0121KE2T
Microchip Technology
IC CLOCK GENERATOR 20QFN
DSC2010FI1-A0003
Microchip Technology
IC CLOCK GENERATOR 14SMD
DSC2010FL2-B0014
Microchip Technology
IC CLOCK GENERATOR 14SMD
DSC2010FL2-B0014T
Microchip Technology
IC CLOCK GENERATOR 14SMD
DSC2011FI1-F0054
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI1-F0054T
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI1-F0056
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI1-F0056T
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI2-F0050
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FI2-F0050T
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC2011FL2-E0005
Microchip Technology
IC CLOCK GENERATOR 14QFN
DSC613RI2A-01BC Compare Parts
DSC613RI2A-01BC vs DSC400-0434Q0009KE2T
DSC613RI2A-01BC vs DSC613RL1A-0131T
DSC613RI2A-01BC vs DSC613RL1A-0131
DSC613RI2A-01BC vs DSC613RI3A-01J3T
DSC613RI2A-01BC vs DSC613RI3A-01J3
DSC613RI2A-01BC vs DSC613RI3A-01A4T
DSC613RI2A-01BC vs DSC613RI3A-01A4
DSC613RI2A-01BC vs DSC613RI3A-016PT
DSC613RI2A-01BC vs DSC613RI3A-016P
DSC613RI2A-01BC vs DSC613RI3A-014CT
DSC613RI2A-01BC vs DSC613RI3A-014C
DSC613RI2A-01BC vs DSC613RI3A-0131T
DSC613RI2A-01BC vs DSC613RI3A-0131
DSC613RI2A-01BC vs DSC613RI2A-01GJT
DSC613RI2A-01BC vs DSC613RI2A-01GJ
DSC613RI2A-01BC vs DSC613RI2A-01G0T
DSC613RI2A-01BC vs DSC613RI2A-01G0
DSC613RI2A-01BC vs DSC613RI2A-01BCT
DSC613RI2A-01BC vs DSC613RI2A-017CT
DSC613RI2A-01BC vs DSC613RI2A-017C
DSC613RI2A-01BC vs DSC613RI2A-016PT
DSC613RI2A-01BC vs DSC613RI2A-016P
DSC613RI2A-01BC vs DSC613RI2A-015HT
DSC613RI2A-01BC vs DSC613RI2A-015H
DSC613RI2A-01BC vs DSC613RI2A-013GT
DSC613RI2A-01BC vs DSC613RI2A-013G
DSC613RI2A-01BC vs DSC613RE2A-01DGT
DSC613RI2A-01BC vs DSC613RE2A-01DG
DSC613RI2A-01BC vs DSC613RE2A-016YT
DSC613RI2A-01BC vs DSC613RE2A-016Y
DSC613RI2A-01BC vs DSC613RE1A-01BVT
DSC613RI2A-01BC vs DSC613RE1A-01BV
DSC613RI2A-01BC vs DSC613RE1A-0197T
DSC613RI2A-01BC vs DSC613RE1A-0197
DSC613RI2A-01BC vs DSC613RE1A-017QT
DSC613RI2A-01BC vs DSC613RE1A-017Q
DSC613RI2A-01BC vs DSC613RA3A-018BT
DSC613RI2A-01BC vs DSC613RA3A-018B
DSC613RI2A-01BC vs DSC613PL2A-01DGT
DSC613RI2A-01BC vs DSC613PL2A-01DG
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay