Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Microchip Technology E1466DAO-DIT
E1466DAO-DIT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK 32KHZ DGTL-TRIM 8DIP
Manufacturer:
Microchip Technology
Datasheet:
E1466DAO-DIT Datasheet
History Price: Obsolete
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E1466DAO-DIT Specification
Specification
Part No
E1466DAO-DIT
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
-
Input
-
Output
-
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
32kHz
Voltage - Supply
1.1V ~ 2.2V
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
E1466DAO-DIT PDF Datasheet
E1466DAO-DIT Datasheet
Click and Download: E1466DAO-DIT Datasheet
E1466DAO-DIT Related Parts
E1466DAO-DOF
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DAO-S8
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8-SOIC
E1466DFO-DIT
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-DIT
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-P8
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-P8Y
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8DIP
E1466DHO-S8G3Y
Microchip Technology
IC CLOCK 32KHZ DGTL-TRIM 8SOIC
E1467DB-DIT
Microchip Technology
IC CLOCK 32KHZ W/ALARM 8-PIN
E1467DE2-DIT
Microchip Technology
IC CLOCK 32KHZ W/ALARM 8-PIN
E1466DAO-DIT Compare Parts
E1466DAO-DIT vs E1466DHO-P8Y
E1466DAO-DIT vs E1466DHO-P8
E1466DAO-DIT vs E1466DHO-DIT
E1466DAO-DIT vs E1466DFO-DIT
E1466DAO-DIT vs E1466DAO-S8
E1466DAO-DIT vs E1466DAO-DOF
E1466DAO-DIT vs E1467DE2-DIT
E1466DAO-DIT vs E1467DB-DIT
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods