Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Microchip Technology KS8993
KS8993
Obsolete
Specialized ICs
Description:
IC 10/100 INTEG SWITCH 128PQFP
Manufacturer:
Microchip Technology
Datasheet:
KS8993 Datasheet
History Price: Obsolete
In Stock: 38920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KS8993 Specification
Specification
Part No
KS8993
Category
Specialized ICs
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
10/100 Integrated Switch
Applications
Port Switch/Network Interface
Mounting Type
Surface Mount
Package / Case
128-BFQFP
Supplier Device Package
128-PQFP (14x20)
KS8993 PDF Datasheet
KS8993 Datasheet
Click and Download: KS8993 Datasheet
KS8993 Related Parts
KS8081
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8695P
Microchip Technology
IC 10/100 INTEG SWITCH 289PBGA
KS8695PI
Microchip Technology
IC 10/100 INTEG SWITCH 289PBGA
KS8695PX
Microchip Technology
IC 10/100 INTEG SWITCH 289PBGA
KS8695PXA3
Microchip Technology
IC 10/100 INTEG SWITCH 289PBGA
KS8695X
Microchip Technology
IC 10/100 INTEG SWITCH 208PQFP
KS8842-16MQL
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8842-32MQL
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8893MQL
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8993F
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8993F-A1
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8993FA5
Microchip Technology
IC 10/100 INTEG SWITCH 128PQFP
KS8993 Compare Parts
KS8993 vs KS8999
KS8993 vs KS8997
KS8993 vs KS8995XAB3
KS8993 vs KS8995XA4
KS8993 vs KS8995XA
KS8993 vs KS8995X
KS8993 vs KS8995MI
KS8993 vs KS8995MAL
KS8993 vs KS8995MAI
KS8993 vs KS8995MA
KS8993 vs KS8995M
KS8993 vs KS8993ML
KS8993 vs KS8993MI
KS8993 vs KS8993MA5
KS8993 vs KS8993M
KS8993 vs KS8993I
KS8993 vs KS8993FL
KS8993 vs KS8993FA5
KS8993 vs KS8993F-A1
KS8993 vs KS8993F
KS8993 vs KS8893MQL
KS8993 vs KS8842-32MQL
KS8993 vs KS8842-16MQL
KS8993 vs KS8695X
KS8993 vs KS8695PXA3
KS8993 vs KS8695PX
KS8993 vs KS8695PI
KS8993 vs KS8695P
KS8993 vs KS8081
KS8993 vs KS8995XC
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable