☰
KSZ8873FLL
KSZ8873FLL
Active
Description:  IC ETHERNET SW 3PORT 64LQFP
Manufacturer:  Microchip Technology
Datasheet:   KSZ8873FLL Datasheet
History Price: $7.80000
In Stock: 1500
KSZ8873FLL Specification
Specification
Part No
KSZ8873FLL
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C, SPI
Standards
100 Base-FX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
115mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
KSZ8873FLL PDF Datasheet
KSZ8873FLL Related Parts
KSZ8441FHLI
KSZ8441FHLI
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP
KSZ8441HLI
KSZ8441HLI
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP
KSZ8462FHLI
KSZ8462FHLI
Microchip Technology
IC CONTROLLER ETHERNET 64LQFP
KSZ8462HLI
KSZ8462HLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463FMLI
KSZ8463FMLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463FRLI
KSZ8463FRLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463MLI
KSZ8463MLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463RLI
KSZ8463RLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8567RTXI
KSZ8567RTXI
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8567RTXI-TR
KSZ8567RTXI-TR
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8567STXI
KSZ8567STXI
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8567STXI-TR
KSZ8567STXI-TR
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8873FLL Compare Parts
  • KSZ8873FLL vs KSZ9897STXI
  • KSZ8873FLL vs KSZ9897STXC-TR
  • KSZ8873FLL vs KSZ9897STXC
  • KSZ8873FLL vs KSZ9897RTXI-TR
  • KSZ8873FLL vs KSZ9897RTXI
  • KSZ8873FLL vs KSZ9897RTXC-TR
  • KSZ8873FLL vs KSZ9897RTXC
  • KSZ8873FLL vs KSZ9896CTXI-TR
  • KSZ8873FLL vs KSZ9896CTXI
  • KSZ8873FLL vs KSZ9896CTXC-TR
  • KSZ8873FLL vs KSZ9896CTXC
  • KSZ8873FLL vs KSZ9567STXI-TR
  • KSZ8873FLL vs KSZ9567STXI
  • KSZ8873FLL vs KSZ9567RTXI-TR
  • KSZ8873FLL vs KSZ9567RTXI
  • KSZ8873FLL vs KSZ9477STXI-TR
  • KSZ8873FLL vs KSZ9477STXI
  • KSZ8873FLL vs KSZ8895RQXIA
  • KSZ8873FLL vs KSZ8895RQXI-TR
  • KSZ8873FLL vs KSZ8895RQXI
  • KSZ8873FLL vs KSZ8895RQXCA-TR
  • KSZ8873FLL vs KSZ8895RQXCA
  • KSZ8873FLL vs KSZ8895RQXC-TR
  • KSZ8873FLL vs KSZ8895RQXC
  • KSZ8873FLL vs KSZ8895RQI
  • KSZ8873FLL vs KSZ8895RQ
  • KSZ8873FLL vs KSZ8895MQXIA
  • KSZ8873FLL vs KSZ8895MQXI
  • KSZ8873FLL vs KSZ8895MQXCA
  • KSZ8873FLL vs KSZ8895MQXC
  • KSZ8873FLL vs KSZ8895MQI
  • KSZ8873FLL vs KSZ8895MQ
  • KSZ8873FLL vs KSZ8895MLXI-TR
  • KSZ8873FLL vs KSZ8895MLXI
  • KSZ8873FLL vs KSZ8895MLUB-TR
  • KSZ8873FLL vs KSZ8895MLUB
  • KSZ8873FLL vs KSZ8895FQXIA
  • KSZ8873FLL vs KSZ8895FQXI
  • KSZ8873FLL vs KSZ8895FQXCA
  • KSZ8873FLL vs KSZ8895FQXC
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase