☰
KSZ9897RTXC
KSZ9897RTXC
Active
Description:  IC ETHERNET SWITCH 7PORT 128TQFP
Manufacturer:  Microchip Technology
Datasheet:   KSZ9897RTXC Datasheet
History Price: $14.11000
In Stock: 18540
KSZ9897RTXC Specification
Specification
Part No
KSZ9897RTXC
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C, SPI
Standards
10/100/1000 Base-T PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
128-TQFP Exposed Pad
Supplier Device Package
128-TQFP-EP (14x14)
KSZ9897RTXC PDF Datasheet
KSZ9897RTXC Related Parts
KSZ8441FHLI
KSZ8441FHLI
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP
KSZ8441HLI
KSZ8441HLI
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP
KSZ8462FHLI
KSZ8462FHLI
Microchip Technology
IC CONTROLLER ETHERNET 64LQFP
KSZ8462HLI
KSZ8462HLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463FMLI
KSZ8463FMLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463FRLI
KSZ8463FRLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463MLI
KSZ8463MLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8463RLI
KSZ8463RLI
Microchip Technology
IC ETHERNET SWITCH 10/100 64LQFP
KSZ8567RTXI
KSZ8567RTXI
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8567RTXI-TR
KSZ8567RTXI-TR
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8567STXI
KSZ8567STXI
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ8567STXI-TR
KSZ8567STXI-TR
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP
KSZ9897RTXC Description
The Microchip Technology KSZ9897RTXC is a highly integrated, seven-port unmanaged Ethernet switch with three ports supporting gigabit speeds and four ports supporting 10/100 Mbps operation. It is designed for high-performance industrial and embedded networking applications, providing robust Layer 2 switching, high throughput, and low latency. The device is optimized for industrial automation, transportation, smart grid, and factory networking where deterministic Ethernet performance, reliability, and extended temperature operation are critical. It supports advanced features such as energy-efficient Ethernet (EEE), Quality of Service (QoS) prioritization, and robust packet buffering. The KSZ9897RTXC integrates all essential switching and PHY functionality, enabling compact, cost-effective Ethernet network designs.

## Functional Description

The KSZ9897RTXC is a fully integrated Ethernet switch with the following functional highlights:

* Seven integrated Ethernet ports: three 10/100/1000 Mbps ports and four 10/100 Mbps ports, enabling high-speed uplinks and multiple edge connections
* Full-duplex and half-duplex operation on all ports with automatic MDI/MDI-X detection
* Layer 2 switching with store-and-forward architecture for efficient packet handling and error checking
* Advanced QoS capabilities with up to four priority levels to ensure deterministic traffic delivery
* Supports Energy Efficient Ethernet (EEE) for reduced power consumption during idle periods
* Integrated IEEE 802.1p priority-based scheduling and VLAN tagging for traffic management
* Automatic MAC address learning and aging for dynamic network topology adaptation
* High-performance packet buffering to handle burst traffic and prevent packet loss in congested networks
* Optional hardware-assisted features for industrial Ethernet applications, including priority forwarding and multicast filtering

This device enables designers to implement compact, robust, and high-throughput network nodes without the need for external PHYs or switch controllers.

## Electrical Specifications

* Supply voltage (VDD): 3.3 V nominal, operating range 3.0 V to 3.6 V
* I/O voltage range: 1.8 V to 3.3 V for flexible interface compatibility
* Maximum power consumption: 1.5 W typical under full load with all ports active
* Low-power mode: energy-efficient operation reduces consumption when traffic is low
* IO current per port: 10 mA typical during active operation
* Industrial temperature range: -40°C to +85°C for reliable operation in harsh environments
* Extended temperature version available up to +105°C for high-reliability applications
* ESD protection: ±8 kV HBM and ±2 kV CDM on all ports for robust handling and operational reliability
* Integrated DC blocking and magnetics-free PHY interface reduces PCB complexity and component count

## Switching and Network Performance

* Switching capacity: 16 Gbps maximum aggregate throughput, enabling high-speed traffic forwarding
* Forwarding rate: 11.9 Mpps (million packets per second) for 64-byte frames
* Store-and-forward architecture ensures error-free packet transmission and reduces network collisions
* Jumbo frame support: up to 9 kB for efficient transport of large data streams
* Port mirroring available for network diagnostics and monitoring
* Auto-negotiation support on all ports to optimize link speed and duplex settings
* Full-duplex flow control with IEEE 802.3x support to prevent packet loss under congestion

## Management and Configuration Features

* Hardware-based VLAN support with tagging and priority for traffic segmentation and network isolation
* IEEE 802.1p-based QoS prioritization for time-sensitive industrial control traffic
* Multicast and broadcast storm protection to improve network reliability
* Port-based and tag-based packet filtering for security and traffic management
* Integrated LED control signals for link/activity indication on all ports
* Simplified configuration through hardware strapping or serial interface options

## Thermal and Mechanical Characteristics

* Package: 128-pin LQFP surface-mount package with exposed thermal pad for heat dissipation
* Thermal resistance junction-to-ambient (RthJA): 35°C/W typical on standard PCB layout; junction-to-case (RthJC): 5°C/W typical
* Compact footprint suitable for high-density network switches, industrial gateways, or embedded controllers
* Capable of operation under industrial vibration and shock requirements for rugged environments
* RoHS-compliant and lead-free package suitable for environmentally conscious manufacturing

## Applications

* Industrial automation networks including fieldbus and factory Ethernet
* Embedded networking in transportation and automotive systems
* Smart grid communication devices requiring robust Ethernet connectivity
* Networked industrial controllers, gateways, and PLC interfaces
* High-density Ethernet switches and unmanaged network nodes for commercial and industrial systems
* IoT gateways and edge devices requiring multiple Ethernet ports with high throughput
* Surveillance, building automation, and industrial instrumentation

## Key Features Summary

* Seven-port Ethernet switch with three 10/100/1000 Mbps ports and four 10/100 Mbps ports
* Layer 2 store-and-forward switching with 16 Gbps switching capacity and 11.9 Mpps forwarding rate
* QoS with four priority levels, VLAN tagging, and multicast filtering
* Energy Efficient Ethernet (EEE) support for low-power operation
* Auto-negotiation, full-duplex/half-duplex, and MDI/MDI-X on all ports
* Jumbo frame support up to 9 kB for large data transport
* ESD protection: ±8 kV HBM, ±2 kV CDM; operating temperature range: -40°C to +85°C
* Package: 128-pin LQFP with exposed thermal pad for high-density PCB integration
* Integrated PHYs reduce component count and simplify design
* Applications: industrial automation, embedded networking, smart grid, transportation, IoT gateways, and commercial network switches

The KSZ9897RTXC offers a high-performance, fully integrated Ethernet switch solution with multiple gigabit and fast Ethernet ports, advanced QoS, VLAN capabilities, and industrial-grade robustness, making it ideal for embedded and industrial networked systems.
KSZ9897RTXC Compare Parts
  • KSZ9897RTXC vs KSZ9897STXI
  • KSZ9897RTXC vs KSZ9897STXC-TR
  • KSZ9897RTXC vs KSZ9897STXC
  • KSZ9897RTXC vs KSZ9897RTXI-TR
  • KSZ9897RTXC vs KSZ9897RTXI
  • KSZ9897RTXC vs KSZ9897RTXC-TR
  • KSZ9897RTXC vs KSZ9896CTXI-TR
  • KSZ9897RTXC vs KSZ9896CTXI
  • KSZ9897RTXC vs KSZ9896CTXC-TR
  • KSZ9897RTXC vs KSZ9896CTXC
  • KSZ9897RTXC vs KSZ9567STXI-TR
  • KSZ9897RTXC vs KSZ9567STXI
  • KSZ9897RTXC vs KSZ9567RTXI-TR
  • KSZ9897RTXC vs KSZ9567RTXI
  • KSZ9897RTXC vs KSZ9477STXI-TR
  • KSZ9897RTXC vs KSZ9477STXI
  • KSZ9897RTXC vs KSZ8895RQXIA
  • KSZ9897RTXC vs KSZ8895RQXI-TR
  • KSZ9897RTXC vs KSZ8895RQXI
  • KSZ9897RTXC vs KSZ8895RQXCA-TR
  • KSZ9897RTXC vs KSZ8895RQXCA
  • KSZ9897RTXC vs KSZ8895RQXC-TR
  • KSZ9897RTXC vs KSZ8895RQXC
  • KSZ9897RTXC vs KSZ8895RQI
  • KSZ9897RTXC vs KSZ8895RQ
  • KSZ9897RTXC vs KSZ8895MQXIA
  • KSZ9897RTXC vs KSZ8895MQXI
  • KSZ9897RTXC vs KSZ8895MQXCA
  • KSZ9897RTXC vs KSZ8895MQXC
  • KSZ9897RTXC vs KSZ8895MQI
  • KSZ9897RTXC vs KSZ8895MQ
  • KSZ9897RTXC vs KSZ8895MLXI-TR
  • KSZ9897RTXC vs KSZ8895MLXI
  • KSZ9897RTXC vs KSZ8895MLUB-TR
  • KSZ9897RTXC vs KSZ8895MLUB
  • KSZ9897RTXC vs KSZ8895FQXIA
  • KSZ9897RTXC vs KSZ8895FQXI
  • KSZ9897RTXC vs KSZ8895FQXCA
  • KSZ9897RTXC vs KSZ8895FQXC
  • KSZ9897RTXC vs KSZ8895FMQI
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!