Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology LM2576WT
LM2576WT
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A TO220-5
Manufacturer:
Microchip Technology
Datasheet:
LM2576WT Datasheet
History Price: $2.73000
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2576WT Specification
Specification
Part No
LM2576WT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.23V
Voltage - Output (Max)
37V
Current - Output
3A
Frequency - Switching
52kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220-5
LM2576WT PDF Datasheet
LM2576WT Datasheet
Click and Download: LM2576WT Datasheet
LM2576WT Related Parts
LM20123MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
National Semiconductor
LM20123 2.95-5.5V, 3A, CURRENT M
LM20123MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20124MH/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20125MH/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20133MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM2576WT Compare Parts
LM2576WT vs LM2854MHX-1000/NOPB
LM2576WT vs LM2854MH-500/NOPB
LM2576WT vs LM2854MH-500
LM2576WT vs LM2854MH-1000/NOPB
LM2576WT vs LM2854MH-1000
LM2576WT vs LM2853MHX-3.3/NOPB
LM2576WT vs LM2853MHX-3.3
LM2576WT vs LM2853MHX-3.0/NOPB
LM2576WT vs LM2853MHX-3.0/NOPB
LM2576WT vs LM2853MHX-3.0
LM2576WT vs LM2853MHX-2.5/NOPB
LM2576WT vs LM2853MHX-2.5/NOPB
LM2576WT vs LM2853MHX-2.5
LM2576WT vs LM2853MHX-1.8/NOPB
LM2576WT vs LM2853MHX-1.8
LM2576WT vs LM2853MHX-1.5/NOPB
LM2576WT vs LM2853MHX-1.5
LM2576WT vs LM2853MHX-1.2/NOPB
LM2576WT vs LM2853MHX-1.2
LM2576WT vs LM2853MHX-1.0/NOPB
LM2576WT vs LM2853MHX-1.0
LM2576WT vs LM2853MHX-0.8/NOPB
LM2576WT vs LM2853MHX-0.8
LM2576WT vs LM2853MH-3.3/NOPB
LM2576WT vs LM2853MH-3.3
LM2576WT vs LM2853MH-3.0/NOPB
LM2576WT vs LM2853MH-3.0/NOPB
LM2576WT vs LM2853MH-3.0
LM2576WT vs LM2853MH-2.5/NOPB
LM2576WT vs LM2853MH-2.5
LM2576WT vs LM2853MH-1.8/NOPB
LM2576WT vs LM2853MH-1.8
LM2576WT vs LM2853MH-1.8
LM2576WT vs LM2853MH-1.5/NOPB
LM2576WT vs LM2853MH-1.5
LM2576WT vs LM2853MH-1.5
LM2576WT vs LM2853MH-1.2/NOPB
LM2576WT vs LM2853MH-1.2
LM2576WT vs LM2853MH-1.0/NOPB
LM2576WT vs LM2853MH-1.0
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci