Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Microchip Technology MAX24205EXG2
MAX24205EXG2
Active
Clock/Timing - Application Specific
Description:
IC CLK SYNTHESIZER 5OUT 81CSBGA
Manufacturer:
Microchip Technology
Datasheet:
MAX24205EXG2 Datasheet
History Price: Active
In Stock: 23440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX24205EXG2 Specification
Specification
Part No
MAX24205EXG2
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH
Input
CMOS, TTL, Crystal
Output
CML, CMOS, TTL
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Frequency - Max
750MHz
Voltage - Supply
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
81-CSBGA (10x10)
MAX24205EXG2 Related Parts
MAX24188ETK+T
Maxim Integrated
IC CLOCK SYNCHRONIZER 68TQFN
MAX24188ETK2
Microchip Technology
IC CLOCK SYNCHRONIZER 68TQFN
MAX24705EXG2
Microchip Technology
IC CLK SYNTHESIZER 5OUT 81CSBGA
MAX3270EMH
Maxim Integrated
CLOCK RECOVERY AND DATA RETIMING
MAX3622CUE+
Microsemi Corporation
IC CLOCK GENERATOR 16TSSOP
MAX3622CUE+T
Microsemi Corporation
IC CLOCK GENERATOR 2-OUT 16TSSOP
MAX3624AETJ2
Microchip Technology
IC CLOCK GENERATOR PREC 32TQFN
MAX3624AETJ2T
Microchip Technology
IC CLOCK GENERATOR PREC 32TQFN
MAX3624UTJ2T
Microchip Technology
IC CLOCK GEN PREC LO JITT 32TQFN
MAX3625BEUG+
Maxim Integrated
IC CLOCK GENERATOR PREC 24TSSOP
MAX3625BEUG+T
Maxim Integrated
IC CLOCK GENERATOR PREC 24TSSOP
MAX3625CUG+
Microsemi Corporation
IC CLOCK GEN PREC LO JITT 24TSSO
MAX24205EXG2 Compare Parts
MAX24205EXG2 vs MAX9452EHJ2
MAX24205EXG2 vs MAX9451EHJ2T
MAX24205EXG2 vs MAX9451EHJ2
MAX24205EXG2 vs MAX9451EHJ
MAX24205EXG2 vs MAX9450EHJ+T
MAX24205EXG2 vs MAX9450EHJ+
MAX24205EXG2 vs MAX9450EHJ
MAX24205EXG2 vs MAX3992UTG+T
MAX24205EXG2 vs MAX3992UTG+
MAX24205EXG2 vs MAX3991UTG+T
MAX24205EXG2 vs MAX3991UTG+
MAX24205EXG2 vs MAX3886ETN+T
MAX24205EXG2 vs MAX3886ETN+
MAX24205EXG2 vs MAX3878EHJ-T
MAX24205EXG2 vs MAX3878EHJ
MAX24205EXG2 vs MAX3877EHJ-T
MAX24205EXG2 vs MAX3877EHJ+T
MAX24205EXG2 vs MAX3877EHJ
MAX24205EXG2 vs MAX3876EHJ+T
MAX24205EXG2 vs MAX3876EHJ+
MAX24205EXG2 vs MAX3876EHJ
MAX24205EXG2 vs MAX3875EHJ
MAX24205EXG2 vs MAX3875AEHJ
MAX24205EXG2 vs MAX3874AEGJ
MAX24205EXG2 vs MAX3873AETP+T
MAX24205EXG2 vs MAX3873AETP+
MAX24205EXG2 vs MAX3872ETJ+TGA5
MAX24205EXG2 vs MAX3872ETJ+TG05
MAX24205EXG2 vs MAX3872ETJ+T
MAX24205EXG2 vs MAX3872ETJ+
MAX24205EXG2 vs MAX3872AETJ+T
MAX24205EXG2 vs MAX3679CTJ+T
MAX24205EXG2 vs MAX3679AETJ2
MAX24205EXG2 vs MAX3679AETJ+T
MAX24205EXG2 vs MAX3676EHJ-T
MAX24205EXG2 vs MAX3676EHJ+TG05
MAX24205EXG2 vs MAX3676EHJ+T
MAX24205EXG2 vs MAX3676EHJ+G002
MAX24205EXG2 vs MAX3676EHJ+
MAX24205EXG2 vs MAX3676EHJ
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!