☰
MAX3674ECM2
MAX3674ECM2
Active
Description:  IC CLK/FREQ SYNTH 48LQFP
Manufacturer:  Microchip Technology
Datasheet:   MAX3674ECM2 Datasheet
History Price: $22.81000
In Stock: 46040
MAX3674ECM2 Specification
Specification
Part No
MAX3674ECM2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
3:2
Differential - Input:Output
No/Yes
Frequency - Max
1.36GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP/48-TQFP (7x7)
MAX3674ECM2 PDF Datasheet
MAX3674ECM2 Related Parts
MAX038CPP
MAX038CPP
Maxim Integrated
IC FUNCTION GENERATOR 20DIP
MAX038CPP+
MAX038CPP+
Maxim Integrated
IC FUNCTION GENERATOR 20DIP
MAX038CWP
MAX038CWP
Maxim Integrated
IC FUNCTION GENERATOR 20SOIC
MAX038CWP+
MAX038CWP+
Maxim Integrated
IC FUNCTION GENERATOR 20SOIC
MAX31091AUA/V+027
MAX31091AUA/V+027
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
MAX31091AUA/V+028
MAX31091AUA/V+028
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX31091AUA/V+033
MAX31091AUA/V+033
Maxim Integrated
IC CLK GENERATOR 33.3MHZ 8UMAX
MAX31091AUA/V+066
MAX31091AUA/V+066
Maxim Integrated
IC CLK GENERATOR 66.6MHZ 8UMAX
MAX31091AUA/V+172
MAX31091AUA/V+172
Maxim Integrated
IC CLK GENERATOR 1.7MHZ 8UMAX
MAX31091AUA/V+192
MAX31091AUA/V+192
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX31091AUA/V+200
MAX31091AUA/V+200
Maxim Integrated
IC CLK GENERATOR 0.2MHZ 8UMAX
MAX31091AUA/V+330
MAX31091AUA/V+330
Maxim Integrated
IC CLK GENERATOR 33MHZ 8UMAX
MAX3674ECM2 Compare Parts
  • MAX3674ECM2 vs MAX9491ETP095+T
  • MAX3674ECM2 vs MAX9491ETP095+
  • MAX3674ECM2 vs MAX9491ETP080+T
  • MAX3674ECM2 vs MAX9491ETP080+
  • MAX3674ECM2 vs MAX9491ETP045+T
  • MAX3674ECM2 vs MAX9491ETP045+
  • MAX3674ECM2 vs MAX9491ETP010+T
  • MAX3674ECM2 vs MAX9491ETP010+
  • MAX3674ECM2 vs MAX9489ETJ
  • MAX3674ECM2 vs MAX9486EUG-T
  • MAX3674ECM2 vs MAX9486EUG
  • MAX3674ECM2 vs MAX9485EUP+T
  • MAX3674ECM2 vs MAX9485EUP+
  • MAX3674ECM2 vs MAX9485ETP-T
  • MAX3674ECM2 vs MAX9485ETP+T
  • MAX3674ECM2 vs MAX9485ETP+
  • MAX3674ECM2 vs MAX9485ETP
  • MAX3674ECM2 vs MAX9476EUG-T
  • MAX3674ECM2 vs MAX9476EUG
  • MAX3674ECM2 vs MAX9471ETP+T
  • MAX3674ECM2 vs MAX9471ETP+
  • MAX3674ECM2 vs MAX9383EUA
  • MAX3674ECM2 vs MAX9383ESA
  • MAX3674ECM2 vs MAX9382EUA
  • MAX3674ECM2 vs MAX9382ESA+
  • MAX3674ECM2 vs MAX9382ESA
  • MAX3674ECM2 vs MAX7391CMTP
  • MAX3674ECM2 vs MAX3678UTN2T
  • MAX3674ECM2 vs MAX3678UTN2
  • MAX3674ECM2 vs MAX3674ECM2T
  • MAX3674ECM2 vs MAX3673ETN+T
  • MAX3674ECM2 vs MAX3673ETN+
  • MAX3674ECM2 vs MAX3671ETN2T
  • MAX3674ECM2 vs MAX3671ETN2
  • MAX3674ECM2 vs MAX3670ETJ2T
  • MAX3674ECM2 vs MAX3670ETJ2
  • MAX3674ECM2 vs MAX3670ETJ+TD
  • MAX3674ECM2 vs MAX3670ETJ+D
  • MAX3674ECM2 vs MAX3670EGJ-T
  • MAX3674ECM2 vs MAX3670EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description