☰
MAX3698CTJ2
MAX3698CTJ2
Obsolete
Description:  IC CLOCK GENERATOR 32TQFN
Manufacturer:  Microchip Technology
Datasheet:   MAX3698CTJ2 Datasheet
History Price: Obsolete
In Stock: 25240
MAX3698CTJ2 Specification
Specification
Part No
MAX3698CTJ2
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet
Input
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVDS, LVTTL
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/Yes
Frequency - Max
320MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
MAX3698CTJ2 Related Parts
MAX24188ETK+T
MAX24188ETK+T
Maxim Integrated
IC CLOCK SYNCHRONIZER 68TQFN
MAX24188ETK2
MAX24188ETK2
Microchip Technology
IC CLOCK SYNCHRONIZER 68TQFN
MAX24705EXG2
MAX24705EXG2
Microchip Technology
IC CLK SYNTHESIZER 5OUT 81CSBGA
MAX3270EMH
MAX3270EMH
Maxim Integrated
CLOCK RECOVERY AND DATA RETIMING
MAX3622CUE+
MAX3622CUE+
Microsemi Corporation
IC CLOCK GENERATOR 16TSSOP
MAX3622CUE+T
MAX3622CUE+T
Microsemi Corporation
IC CLOCK GENERATOR 2-OUT 16TSSOP
MAX3624AETJ2
MAX3624AETJ2
Microchip Technology
IC CLOCK GENERATOR PREC 32TQFN
MAX3624AETJ2T
MAX3624AETJ2T
Microchip Technology
IC CLOCK GENERATOR PREC 32TQFN
MAX3624UTJ2T
MAX3624UTJ2T
Microchip Technology
IC CLOCK GEN PREC LO JITT 32TQFN
MAX3625BEUG+
MAX3625BEUG+
Maxim Integrated
IC CLOCK GENERATOR PREC 24TSSOP
MAX3625BEUG+T
MAX3625BEUG+T
Maxim Integrated
IC CLOCK GENERATOR PREC 24TSSOP
MAX3625CUG+
MAX3625CUG+
Microsemi Corporation
IC CLOCK GEN PREC LO JITT 24TSSO
MAX3698CTJ2 Compare Parts
  • MAX3698CTJ2 vs MAX9452EHJ2
  • MAX3698CTJ2 vs MAX9451EHJ2T
  • MAX3698CTJ2 vs MAX9451EHJ2
  • MAX3698CTJ2 vs MAX9451EHJ
  • MAX3698CTJ2 vs MAX9450EHJ+T
  • MAX3698CTJ2 vs MAX9450EHJ+
  • MAX3698CTJ2 vs MAX9450EHJ
  • MAX3698CTJ2 vs MAX3992UTG+T
  • MAX3698CTJ2 vs MAX3992UTG+
  • MAX3698CTJ2 vs MAX3991UTG+T
  • MAX3698CTJ2 vs MAX3991UTG+
  • MAX3698CTJ2 vs MAX3886ETN+T
  • MAX3698CTJ2 vs MAX3886ETN+
  • MAX3698CTJ2 vs MAX3878EHJ-T
  • MAX3698CTJ2 vs MAX3878EHJ
  • MAX3698CTJ2 vs MAX3877EHJ-T
  • MAX3698CTJ2 vs MAX3877EHJ+T
  • MAX3698CTJ2 vs MAX3877EHJ
  • MAX3698CTJ2 vs MAX3876EHJ+T
  • MAX3698CTJ2 vs MAX3876EHJ+
  • MAX3698CTJ2 vs MAX3876EHJ
  • MAX3698CTJ2 vs MAX3875EHJ
  • MAX3698CTJ2 vs MAX3875AEHJ
  • MAX3698CTJ2 vs MAX3874AEGJ
  • MAX3698CTJ2 vs MAX3873AETP+T
  • MAX3698CTJ2 vs MAX3873AETP+
  • MAX3698CTJ2 vs MAX3872ETJ+TGA5
  • MAX3698CTJ2 vs MAX3872ETJ+TG05
  • MAX3698CTJ2 vs MAX3872ETJ+T
  • MAX3698CTJ2 vs MAX3872ETJ+
  • MAX3698CTJ2 vs MAX3872AETJ+T
  • MAX3698CTJ2 vs MAX3679CTJ+T
  • MAX3698CTJ2 vs MAX3679AETJ2
  • MAX3698CTJ2 vs MAX3679AETJ+T
  • MAX3698CTJ2 vs MAX3676EHJ-T
  • MAX3698CTJ2 vs MAX3676EHJ+TG05
  • MAX3698CTJ2 vs MAX3676EHJ+T
  • MAX3698CTJ2 vs MAX3676EHJ+G002
  • MAX3698CTJ2 vs MAX3676EHJ+
  • MAX3698CTJ2 vs MAX3676EHJ
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!