☰
MCP1401T-E/OT
MCP1401T-E/OT
Active
Description:  IC GATE DRVR LOW-SIDE SOT23-5
Manufacturer:  Microchip Technology
History Price: $0.88000
In Stock: 30240
MCP1401T-E/OT Specification
Specification
Part No
MCP1401T-E/OT
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
500mA, 500mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
19ns, 15ns
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MCP1401T-E/OT PDF Datasheet
MCP1401T-E/OT Related Parts
MCP1401T-E/OTVAO
MCP1401T-E/OTVAO
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1402T-E/OT
MCP1402T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1403-E/MF
MCP1403-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403-E/P
MCP1403-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1403-E/SN
MCP1403-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403-E/SO
MCP1403-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1403T-E/MF
MCP1403T-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403T-E/SN
MCP1403T-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403T-E/SO
MCP1403T-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1404-E/MF
MCP1404-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1404-E/P
MCP1404-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1404-E/SN
MCP1404-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1401T-E/OT Compare Parts
  • MCP1401T-E/OT vs MCP14E9T-E/MF
  • MCP1401T-E/OT vs MCP14E9-E/SN
  • MCP1401T-E/OT vs MCP14E9-E/P
  • MCP1401T-E/OT vs MCP14E9-E/MF
  • MCP1401T-E/OT vs MCP14E8T-E/SN
  • MCP1401T-E/OT vs MCP14E8T-E/MF
  • MCP1401T-E/OT vs MCP14E8-E/SN
  • MCP1401T-E/OT vs MCP14E8-E/P
  • MCP1401T-E/OT vs MCP14E8-E/MF
  • MCP1401T-E/OT vs MCP14E7T-E/SN
  • MCP1401T-E/OT vs MCP14E7T-E/MF
  • MCP1401T-E/OT vs MCP14E7-E/SN
  • MCP1401T-E/OT vs MCP14E7-E/P
  • MCP1401T-E/OT vs MCP14E7-E/MF
  • MCP1401T-E/OT vs MCP14E6T-E/SN
  • MCP1401T-E/OT vs MCP14E6T-E/MF
  • MCP1401T-E/OT vs MCP14E6-E/SN
  • MCP1401T-E/OT vs MCP14E6-E/P
  • MCP1401T-E/OT vs MCP14E6-E/MF
  • MCP1401T-E/OT vs MCP14E5T-E/SN
  • MCP1401T-E/OT vs MCP14E5T-E/SL
  • MCP1401T-E/OT vs MCP14E5T-E/MF
  • MCP1401T-E/OT vs MCP14E5-E/SN
  • MCP1401T-E/OT vs MCP14E5-E/SL
  • MCP1401T-E/OT vs MCP14E5-E/P
  • MCP1401T-E/OT vs MCP14E5-E/MF
  • MCP1401T-E/OT vs MCP14E4T-E/SNVAO
  • MCP1401T-E/OT vs MCP14E4T-E/SN
  • MCP1401T-E/OT vs MCP14E4T-E/SL
  • MCP1401T-E/OT vs MCP14E4T-E/MF
  • MCP1401T-E/OT vs MCP14E4-E/SN
  • MCP1401T-E/OT vs MCP14E4-E/SL
  • MCP1401T-E/OT vs MCP14E4-E/P
  • MCP1401T-E/OT vs MCP14E4-E/MF
  • MCP1401T-E/OT vs MCP14E3T-E/SN
  • MCP1401T-E/OT vs MCP14E3T-E/SL
  • MCP1401T-E/OT vs MCP14E3T-E/MF
  • MCP1401T-E/OT vs MCP14E3-E/SN
  • MCP1401T-E/OT vs MCP14E3-E/SL
  • MCP1401T-E/OT vs MCP14E3-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much