Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Microchip Technology MCP1652RT-E/MS
MCP1652RT-E/MS
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOPOLOGY 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MCP1652RT-E/MS Datasheet
History Price: $1.90500
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP1652RT-E/MS Specification
Specification
Part No
MCP1652RT-E/MS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Frequency - Switching
750kHz
Duty Cycle (Max)
80%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Low Battery, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MCP1652RT-E/MS PDF Datasheet
MCP1652RT-E/MS Datasheet
Click and Download: MCP1652RT-E/MS Datasheet
MCP1652RT-E/MS Related Parts
MCP1630-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1630T-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630T-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630T-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1630V-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630V-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630VT-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630VT-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630VT-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1631-E/ML
Microchip Technology
IC REG CTRLR SEPIC 20QFN
MCP1652RT-E/MS Compare Parts
MCP1652RT-E/MS vs MCP19215-E/S8
MCP1652RT-E/MS vs MCP19214T-E/MQ
MCP1652RT-E/MS vs MCP19214-E/MQ
MCP1652RT-E/MS vs MCP19125T-E/MQ
MCP1652RT-E/MS vs MCP19125-E/MQ
MCP1652RT-E/MS vs MCP19124T-E/MJ
MCP1652RT-E/MS vs MCP19124-E/MJ
MCP1652RT-E/MS vs MCP19123T-E/MQ
MCP1652RT-E/MS vs MCP19123-E/MQ
MCP1652RT-E/MS vs MCP19122T-E/MJ
MCP1652RT-E/MS vs MCP19122-E/MJ
MCP1652RT-E/MS vs MCP19119T-E/MQVAO
MCP1652RT-E/MS vs MCP19119T-E/MQ
MCP1652RT-E/MS vs MCP19119-E/MQVAO
MCP1652RT-E/MS vs MCP19119-E/MQ
MCP1652RT-E/MS vs MCP19118T-E/MJVAO
MCP1652RT-E/MS vs MCP19118T-E/MJ
MCP1652RT-E/MS vs MCP19118-E/MJVAO
MCP1652RT-E/MS vs MCP19118-E/MJ
MCP1652RT-E/MS vs MCP19117T-E/MQ
MCP1652RT-E/MS vs MCP19117-E/MQ
MCP1652RT-E/MS vs MCP19116T-E/MJ
MCP1652RT-E/MS vs MCP19116-E/MJ
MCP1652RT-E/MS vs MCP19115T-E/MQVAO
MCP1652RT-E/MS vs MCP19115T-E/MQ
MCP1652RT-E/MS vs MCP19115-E/MQ
MCP1652RT-E/MS vs MCP19114T-E/MQ
MCP1652RT-E/MS vs MCP19114T-E/MJVAO
MCP1652RT-E/MS vs MCP19114T-E/MJ
MCP1652RT-E/MS vs MCP19114-E/MQ
MCP1652RT-E/MS vs MCP19114-E/MJVAO
MCP1652RT-E/MS vs MCP19114-E/MJ
MCP1652RT-E/MS vs MCP19111T-E/MQVAO
MCP1652RT-E/MS vs MCP19111T-E/MQ
MCP1652RT-E/MS vs MCP19111-E/MQ
MCP1652RT-E/MS vs MCP19110T-E/MJ
MCP1652RT-E/MS vs MCP19110-E/MJ
MCP1652RT-E/MS vs MCP19035T-BAABE/MF
MCP1652RT-E/MS vs MCP19035T-BAAAE/MF
MCP1652RT-E/MS vs MCP19035T-AAABE/MF
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.