MCP1700-1302E/TO
MCP1700-1302E/TO
Active
Description:  IC REG LINEAR 1.3V 200MA TO92-3
Manufacturer:  Microchip Technology
History Price: $0.52500
In Stock: 21600
MCP1700-1302E/TO Specification
Specification
Part No
MCP1700-1302E/TO
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
4 μA
Current - Supply (Max)
-
PSRR
44dB (100Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
MCP1700-1302E/TO PDF Datasheet
MCP1700-1302E/TO Related Parts
MCP1700-1202E/TO
MCP1700-1202E/TO
Microchip Technology
IC REG LINEAR 1.2V 200MA TO92-3
MCP1700-1502E/TO
MCP1700-1502E/TO
Microchip Technology
IC REG LINEAR 1.5V 200MA TO92-3
MCP1700-1802E/TO
MCP1700-1802E/TO
Microchip Technology
IC REG LINEAR 1.8V 200MA TO92-3
MCP1700-2102E/TO
MCP1700-2102E/TO
Microchip Technology
IC REG LINEAR 2.1V 200MA TO92-3
MCP1700-2202E/TO
MCP1700-2202E/TO
Microchip Technology
IC REG LINEAR 2.2V 200MA TO92-3
MCP1700-2302E/TO
MCP1700-2302E/TO
Microchip Technology
IC REG LINEAR 2.3V 200MA TO92-3
MCP1700-2502E/TO
MCP1700-2502E/TO
Microchip Technology
IC REG LINEAR 2.5V 250MA TO92-3
MCP1700-2702E/TO
MCP1700-2702E/TO
Microchip Technology
IC REG LINEAR 2.7V 250MA TO92-3
MCP1700-2802E/TO
MCP1700-2802E/TO
Microchip Technology
IC REG LINEAR 2.8V 250MA TO92-3
MCP1700-3001E/TO
MCP1700-3001E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3002E/TO
MCP1700-3002E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3102E/TO
MCP1700-3102E/TO
Microchip Technology
IC REG LINEAR 3.1V 250MA TO92-3
MCP1700-1302E/TO Compare Parts
  • MCP1700-1302E/TO vs MCP1827T-5002E/ET
  • MCP1700-1302E/TO vs MCP1827T-3302E/ET
  • MCP1700-1302E/TO vs MCP1827T-3002E/ET
  • MCP1700-1302E/TO vs MCP1827T-2502E/ET
  • MCP1700-1302E/TO vs MCP1827T-1802E/ET
  • MCP1700-1302E/TO vs MCP1827T-1202E/ET
  • MCP1700-1302E/TO vs MCP1827T-0802E/ET
  • MCP1700-1302E/TO vs MCP1827ST-5002E/EB
  • MCP1700-1302E/TO vs MCP1827ST-3302E/EB
  • MCP1700-1302E/TO vs MCP1827ST-3002E/EB
  • MCP1700-1302E/TO vs MCP1827ST-2502E/EB
  • MCP1700-1302E/TO vs MCP1827ST-1802E/EB
  • MCP1700-1302E/TO vs MCP1827ST-1202E/EB
  • MCP1700-1302E/TO vs MCP1827ST-0802E/EB
  • MCP1700-1302E/TO vs MCP1827S-5002E/EB
  • MCP1700-1302E/TO vs MCP1827S-5002E/AB
  • MCP1700-1302E/TO vs MCP1827S-3302E/EB
  • MCP1700-1302E/TO vs MCP1827S-3302E/AB
  • MCP1700-1302E/TO vs MCP1827S-3002E/EB
  • MCP1700-1302E/TO vs MCP1827S-3002E/AB
  • MCP1700-1302E/TO vs MCP1827S-2502E/EB
  • MCP1700-1302E/TO vs MCP1827S-2502E/AB
  • MCP1700-1302E/TO vs MCP1827S-1802E/EB
  • MCP1700-1302E/TO vs MCP1827S-1802E/AB
  • MCP1700-1302E/TO vs MCP1827S-1202E/EB
  • MCP1700-1302E/TO vs MCP1827S-1202E/AB
  • MCP1700-1302E/TO vs MCP1827S-0802E/EB
  • MCP1700-1302E/TO vs MCP1827S-0802E/AB
  • MCP1700-1302E/TO vs MCP1827-ADJE/ET
  • MCP1700-1302E/TO vs MCP1827-ADJE/AT
  • MCP1700-1302E/TO vs MCP1827-5002E/ET
  • MCP1700-1302E/TO vs MCP1827-5002E/AT
  • MCP1700-1302E/TO vs MCP1827-3302E/ET
  • MCP1700-1302E/TO vs MCP1827-3302E/AT
  • MCP1700-1302E/TO vs MCP1827-3002E/ET
  • MCP1700-1302E/TO vs MCP1827-3002E/AT
  • MCP1700-1302E/TO vs MCP1827-2502E/ET
  • MCP1700-1302E/TO vs MCP1827-2502E/AT
  • MCP1700-1302E/TO vs MCP1827-1802E/ET
  • MCP1700-1302E/TO vs MCP1827-1802E/AT
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!