☰
MCP2003B-E/SN
MCP2003B-E/SN
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.95000
In Stock: 40640
MCP2003B-E/SN Specification
Specification
Part No
MCP2003B-E/SN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
-
Data Rate
20kBaud
Voltage - Supply
5.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MCP2003B-E/SN PDF Datasheet
MCP2003B-E/SN Related Parts
MCP2003-E/MD
MCP2003-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003-E/P
MCP2003-E/P
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DIP
MCP2003-E/SN
MCP2003-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003A-E/MD
MCP2003A-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003A-E/P
MCP2003A-E/P
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DIP
MCP2003A-E/SN
MCP2003A-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003AT-E/MD
MCP2003AT-E/MD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003AT-E/SN
MCP2003AT-E/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8SOIC
MCP2003B-E/MC
MCP2003B-E/MC
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-E/MF
MCP2003B-E/MF
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-H/MC
MCP2003B-H/MC
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-H/MF
MCP2003B-H/MF
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
MCP2003B-E/SN Description
The Microchip Technology MCP2003B-E/SN is a highly integrated CAN (Controller Area Network) transceiver designed for automotive and industrial applications. This device is part of Microchip%27s extensive portfolio of communication solutions, providing reliable and efficient data transmission in various networked environments. Below is a detailed overview of the MCP2003B-E/SN, including its specifications and features.

## Key Specifications and Features:

1. Overview:
- The MCP2003B-E/SN is designed to facilitate communication between microcontrollers and CAN networks. It serves as a bridge, converting the digital signals from a microcontroller into the differential signals used on the CAN bus, and vice versa.

2. CAN Protocol Compliance:
- The MCP2003B-E/SN is compliant with the ISO 11898-2 standard, which defines the physical layer for CAN networks. This compliance ensures that the device can operate seamlessly with other CAN-compliant devices, making it suitable for automotive and industrial applications.

3. Data Rate:
- The transceiver supports data rates of up to 1 Mbps, allowing for fast and efficient communication over the CAN bus. This high data rate is essential for applications that require real-time data exchange, such as automotive control systems.

4. Operating Voltage:
- The MCP2003B-E/SN operates within a voltage range of 4.5V to 5.5V, making it compatible with a wide range of microcontroller systems. This flexibility allows it to be used in various applications without the need for additional voltage regulation.

5. Low Power Consumption:
- The device is designed for low power consumption, with a typical standby current of only 10 µA. This feature is particularly important in battery-powered applications, where minimizing power usage is critical for extending battery life.

6. Thermal Characteristics:
- The MCP2003B-E/SN is designed to operate in a wide temperature range, typically from -40°C to +125°C. This makes it suitable for harsh environments, such as automotive applications, where temperature extremes are common.

7. Integrated Features:
- The transceiver includes several integrated features that enhance its performance and reliability:
- Fail-Safe Mechanism: The device includes a fail-safe feature that ensures the CAN bus remains operational even in the event of a fault condition.
- Bus Dominance Detection: The MCP2003B-E/SN can detect when the bus is in a dominant state, allowing for proper handling of bus arbitration.
- Thermal Shutdown: The device includes thermal protection to prevent overheating, ensuring reliable operation under varying conditions.

8. Pin Configuration:
- The MCP2003B-E/SN is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint suitable for space-constrained applications. The pin configuration is designed for easy integration into existing designs.

9. Applications:
- The MCP2003B-E/SN is suitable for a wide range of applications, including:
- Automotive networks (e.g., engine control units, body control modules)
- Industrial automation systems
- Medical devices
- Building automation
- Robotics

10. Development Support:
- Microchip Technology provides extensive support for the MCP2003B-E/SN, including development tools, reference designs, and technical documentation. This support helps engineers quickly integrate the transceiver into their designs and optimize performance.

## Conclusion:

The Microchip Technology MCP2003B-E/SN is a robust and efficient CAN transceiver that plays a critical role in enabling reliable communication in automotive and industrial applications. With its compliance to the ISO 11898-2 standard, high data rate support, low power consumption, and integrated features, it is an ideal choice for engineers looking to implement CAN communication in their designs. Its versatility and reliability make it suitable for a wide range of applications, ensuring that it meets the demands of modern networked environments.
MCP2003B-E/SN Compare Parts
  • MCP2003B-E/SN vs MCP2562T-H/MF
  • MCP2003B-E/SN vs MCP2562T-E/SN
  • MCP2003B-E/SN vs MCP2562T-E/MF
  • MCP2003B-E/SN vs MCP2562FDT-H/SN
  • MCP2003B-E/SN vs MCP2562FDT-H/MF
  • MCP2003B-E/SN vs MCP2562FDT-E/SN
  • MCP2003B-E/SN vs MCP2562FDT-E/MF
  • MCP2003B-E/SN vs MCP2562FD-H/SN
  • MCP2003B-E/SN vs MCP2562FD-H/P
  • MCP2003B-E/SN vs MCP2562FD-H/MF
  • MCP2003B-E/SN vs MCP2562FD-E/SN
  • MCP2003B-E/SN vs MCP2562FD-E/P
  • MCP2003B-E/SN vs MCP2562FD-E/MF
  • MCP2003B-E/SN vs MCP25625T-E/SS
  • MCP2003B-E/SN vs MCP25625T-E/ML
  • MCP2003B-E/SN vs MCP25625-E/SS
  • MCP2003B-E/SN vs MCP25625-E/ML
  • MCP2003B-E/SN vs MCP2562-H/SN
  • MCP2003B-E/SN vs MCP2562-H/P
  • MCP2003B-E/SN vs MCP2562-H/MF
  • MCP2003B-E/SN vs MCP2562-E/SN
  • MCP2003B-E/SN vs MCP2562-E/P
  • MCP2003B-E/SN vs MCP2562-E/MF
  • MCP2003B-E/SN vs MCP2561T-H/SN
  • MCP2003B-E/SN vs MCP2561T-H/MF
  • MCP2003B-E/SN vs MCP2561T-E/SN
  • MCP2003B-E/SN vs MCP2561T-E/MF
  • MCP2003B-E/SN vs MCP2561FDT-H/SN
  • MCP2003B-E/SN vs MCP2561FDT-H/MF
  • MCP2003B-E/SN vs MCP2561FDT-E/SN
  • MCP2003B-E/SN vs MCP2561FDT-E/MF
  • MCP2003B-E/SN vs MCP2561FD-H/SN
  • MCP2003B-E/SN vs MCP2561FD-H/P
  • MCP2003B-E/SN vs MCP2561FD-H/MF
  • MCP2003B-E/SN vs MCP2561FD-E/SN
  • MCP2003B-E/SN vs MCP2561FD-E/P
  • MCP2003B-E/SN vs MCP2561FD-E/MF
  • MCP2003B-E/SN vs MCP25612FDT-H/SL
  • MCP2003B-E/SN vs MCP25612FDT-E/SL
  • MCP2003B-E/SN vs MCP25612FD-H/SL
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description