☰
MCP23S17-E/SS
MCP23S17-E/SS
Active
Description:  IC XPNDR 10MHZ SPI 28SSOP
Manufacturer:  Microchip Technology
History Price: $1.89000
In Stock: 13380
MCP23S17-E/SS Specification
Specification
Part No
MCP23S17-E/SS
Category
Interface - I/O Expanders
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
SPI
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
25mA
Clock Frequency
10 MHz
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MCP23S17-E/SS PDF Datasheet
MCP23S17-E/SS Related Parts
MCP23008-E/ML
MCP23008-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008-E/P
MCP23008-E/P
Microchip Technology
IC XPNDR 1.7MHZ I2C 18DIP
MCP23008-E/SO
MCP23008-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008-E/SS
MCP23008-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008-E/SSVAO
MCP23008-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23008T-E/ML
MCP23008T-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008T-E/SO
MCP23008T-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008T-E/SS
MCP23008T-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008T-E/SSVAO
MCP23008T-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23009-E/MG
MCP23009-E/MG
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
MCP23009-E/P
MCP23009-E/P
Microchip Technology
IC XPNDR 3.4MHZ I2C 18DIP
MCP23009-E/SO
MCP23009-E/SO
Microchip Technology
IC XPNDR 3.4MHZ I2C 18SOIC
MCP23S17-E/SS Description
Introduction to Microchip Technology MCP23S17-E/SS

The Microchip Technology MCP23S17-E/SS is a 16-bit I/O expander designed to provide additional input/output pins to microcontrollers via the SPI interface. It is widely used in embedded systems where the number of available GPIO pins is insufficient, enabling the expansion of digital I/O capabilities with minimal processor overhead. The device integrates two 8-bit ports (Port A and Port B), each configurable as inputs or outputs, and supports advanced features such as interrupt generation, hardware addressing, and programmable pull-ups.

Device Overview

The MCP23S17-E/SS operates as a slave device on an SPI bus, allowing communication with a host microcontroller through a 3-wire or 4-wire SPI interface. It offers flexible pin configuration options and supports various modes including input, output, and interrupt-driven input detection. Its internal registers allow fine control over pin direction, polarity inversion, pull-up resistors, and interrupt settings.

Packaged in a small SSOP-28 form factor (Shrink Small Outline Package), it is suitable for space-constrained applications. The device operates over a wide voltage range and temperature range, making it versatile for industrial and consumer electronics.

Key Features

- 16-bit Parallel I/O Expansion: Two 8-bit ports (Port A and Port B) with individually configurable pins.
- SPI Interface: Supports up to 10 MHz clock frequency for fast data transfer.
- Configurable Pin Direction: Each pin can be independently set as input or output.
- Interrupt-on-Change: Pins can generate interrupts on state changes with separate flags for each port.
- Internal Pull-Up Resistors: Programmable weak pull-ups on input pins to simplify wiring.
- Polarity Inversion: Input polarity can be inverted per pin.
- Hardware Addressing: Three address pins allow up to eight devices on the same SPI bus.
- Low Power Consumption: Suitable for battery-operated devices.
- Wide Operating Voltage Range: 1.8V to 5.5V supply voltage.
- Industrial Temperature Range: -40°C to +125°C.

Electrical Specifications

| Parameter | Symbol | Value | Unit |
|----------------------------------|-----------------|----------------------------------|----------------|
| Supply Voltage | VDD | 1.8 to 5.5 | V |
| Input High Voltage | VIH | 0.7 × VDD min | V |
| Input Low Voltage | VIL | 0.3 × VDD max | V |
| Output High Voltage | VOH | VDD - 0.4 (IOH = -2 mA) | V |
| Output Low Voltage | VOL | 0.4 (IOL = 3 mA) | V |
| Maximum Clock Frequency | fCLK | 10 | MHz |
| Operating Temperature Range | TJ | -40 to +125 | °C |
| Input Leakage Current | ILI | ±1 | µA |
| Output Sink Current per Pin | IOL | 25 | mA |

Pin Configuration

The MCP23S17-E/SS comes in a 28-pin SSOP package featuring:

- Two sets of eight GPIO pins: GPA0-GPA7 and GPB0-GPB7
- Three hardware address pins: A0, A1, A2
- SPI interface pins: SCK (clock), SDI (serial data in), SDO (serial data out), CS (chip select)
- Reset pin (active low)
- Power supply pins: VDD and VSS

The hardware address pins allow multiple devices on the same SPI bus by assigning unique addresses.

Functional Description

The MCP23S17 provides two separate banks of registers controlling each port’s behavior:

1. IODIR Registers: Configure each pin as input or output.
2. IPOL Registers: Invert input polarity if required.
3. GPINTEN Registers: Enable interrupt-on-change feature per pin.
4. DEFVAL Registers: Define default comparison values for interrupts.
5. INTCON Registers: Control how interrupts are generated based on input changes.
6. GPPU Registers: Enable internal pull-up resistors on inputs.
7. GPIO Registers: Read or write data from/to the ports.
8. OLAT Registers: Output latch registers holding output values.

These registers are accessed via SPI commands using an opcode that includes the hardware address bits.

Communication Protocol

Communication occurs over SPI with four signals:

- SCK: Serial clock driven by master
- SDI: Data line from master to MCP23S17
- SDO: Data line from MCP23S17 to master
- CS: Chip select active low

The device supports standard SPI modes compatible with most microcontrollers, enabling full-duplex communication at speeds up to 10 MHz.

Interrupt Functionality

One of the key advantages of MCP23S17 is its interrupt capability:

- Interrupts can be generated when any enabled pin changes state compared to its previous state or a default value.
- Separate interrupt flags exist for Port A and Port B pins.
- Interrupt output can be configured as open-drain or active driver for flexible system integration.

This allows efficient event-driven monitoring of inputs without continuous polling by the host MCU.

Power Consumption

The device exhibits low quiescent current consumption suitable for battery-powered applications:

- Typical operating current ranges from a few microamperes in standby mode up to several milliamperes during active operation depending on load conditions.

Power-saving modes include hardware reset and controlled shutdown via chip select lines.

Applications

The MCP23S17-E/SS is ideal for applications requiring additional digital I/O lines such as:

- Keypad interfacing
- LED matrix control
- Relay drivers
- Sensor status monitoring
- Industrial automation control panels
- Consumer electronics with limited MCU I/O availability

Its combination of SPI interface speed, interrupt support, and flexible configuration makes it well suited for embedded systems demanding reliable expansion of digital inputs and outputs.

Reliability and Quality

Microchip ensures high reliability through rigorous testing including ESD protection exceeding industry standards, temperature cycling tests across the specified industrial range (-40°C to +125°C), and compliance with RoHS directives ensuring environmental safety.

Summary of Specifications

| Specification | Value |
|-------------------------------|----------------------------------|
| Number of GPIO Pins | 16 (two ports of 8 bits each) |
| Interface | SPI (up to 10 MHz) |
| Supply Voltage Range | 1.8V – 5.5V |
| Operating Temperature Range |-40°C to +125°C |
| Package | SSOP28 |
| Max Output Sink Current | 25 mA per pin |
| Interrupt-on-change Support | Yes |

Conclusion

The Microchip MCP23S17-E/SS is a versatile, high-performance SPI-based I/O expander providing significant flexibility in expanding microcontroller digital I/O capabilities without major redesigns or complex wiring schemes. Its fast communication speed, extensive configurability including interrupts and pull-ups, combined with robust electrical characteristics make it an excellent choice for embedded designers seeking reliable expansion solutions in compact form factors suitable for industrial-grade applications.
MCP23S17-E/SS Compare Parts
  • MCP23S17-E/SS vs MCP25055-I/SL
  • MCP23S17-E/SS vs MCP25055-I/P
  • MCP23S17-E/SS vs MCP25050T-I/SL
  • MCP23S17-E/SS vs MCP25050T-E/SL
  • MCP23S17-E/SS vs MCP25050-I/SL
  • MCP23S17-E/SS vs MCP25050-I/P
  • MCP23S17-E/SS vs MCP25050-E/SL
  • MCP23S17-E/SS vs MCP25050-E/P
  • MCP23S17-E/SS vs MCP25025T-I/SL
  • MCP23S17-E/SS vs MCP25025-I/SL
  • MCP23S17-E/SS vs MCP25025-I/P
  • MCP23S17-E/SS vs MCP25020T-I/SL
  • MCP23S17-E/SS vs MCP25020T-E/SL
  • MCP23S17-E/SS vs MCP25020-I/SL
  • MCP23S17-E/SS vs MCP25020-I/P
  • MCP23S17-E/SS vs MCP25020-E/SL
  • MCP23S17-E/SS vs MCP25020-E/P
  • MCP23S17-E/SS vs MCP23S18T-E/SO
  • MCP23S17-E/SS vs MCP23S18T-E/MJVAO
  • MCP23S17-E/SS vs MCP23S18T-E/MJ
  • MCP23S17-E/SS vs MCP23S18-E/SP
  • MCP23S17-E/SS vs MCP23S18-E/SO
  • MCP23S17-E/SS vs MCP23S18-E/MJ
  • MCP23S17-E/SS vs MCP23S17T-E/SS
  • MCP23S17-E/SS vs MCP23S17T-E/SO
  • MCP23S17-E/SS vs MCP23S17T-E/ML
  • MCP23S17-E/SS vs MCP23S17-E/SP
  • MCP23S17-E/SS vs MCP23S17-E/SO
  • MCP23S17-E/SS vs MCP23S17-E/ML
  • MCP23S17-E/SS vs MCP23S09T-E/SO
  • MCP23S17-E/SS vs MCP23S09T-E/MG
  • MCP23S17-E/SS vs MCP23S09-E/SO
  • MCP23S17-E/SS vs MCP23S09-E/P
  • MCP23S17-E/SS vs MCP23S09-E/MG
  • MCP23S17-E/SS vs MCP23S08T-E/SS
  • MCP23S17-E/SS vs MCP23S08T-E/SO
  • MCP23S17-E/SS vs MCP23S08T-E/ML
  • MCP23S17-E/SS vs MCP23S08-E/SS
  • MCP23S17-E/SS vs MCP23S08-E/SO
  • MCP23S17-E/SS vs MCP23S08-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci