☰
MCP3551-E/SN
MCP3551-E/SN
Active
Description:  IC ADC 22BIT SIGMA-DELTA 8SOIC
Manufacturer:  Microchip Technology
History Price: $5.60000
In Stock: 360
MCP3551-E/SN Specification
Specification
Part No
MCP3551-E/SN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
22
Sampling Rate (Per Second)
14
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MCP3551-E/SN PDF Datasheet
MCP3551-E/SN Related Parts
MCP3001-I/MS
MCP3001-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3001-I/P
MCP3001-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3001-I/SN
MCP3001-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3001T-I/SN
MCP3001T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002-I/MS
MCP3002-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3002-I/P
MCP3002-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3002-I/SN
MCP3002-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002T-I/SN
MCP3002T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3004-I/P
MCP3004-I/P
Microchip Technology
IC ADC 10BIT SAR 14DIP
MCP3004-I/SL
MCP3004-I/SL
Microchip Technology
IC ADC 10BIT SAR 14SOIC
MCP3004-I/ST
MCP3004-I/ST
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3004-I/STVAO
MCP3004-I/STVAO
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3551-E/SN Description
The Microchip Technology MCP3551-E/SN is a high-performance, low-power, 16-bit delta-sigma analog-to-digital converter (ADC) designed for precision measurement applications. This device is particularly well-suited for applications in industrial automation, medical instrumentation, and sensor interfacing, where accurate and reliable data conversion is essential. Below is a detailed overview of its specifications, features, and applications.

## Key Specifications:

1. ADC Type:
- The MCP3551-E/SN is a delta-sigma ADC, which utilizes a delta-sigma modulation technique to achieve high resolution and noise immunity. This architecture is ideal for applications requiring precise measurements.

2. Resolution:
- The device offers a 16-bit resolution, allowing it to capture a wide range of input signals with high accuracy. This level of resolution is particularly beneficial for applications that require fine measurement details.

3. Input Voltage Range:
- The MCP3551-E/SN supports a differential input voltage range of ±250 mV, making it suitable for measuring small signals from sensors and transducers. The ability to handle differential inputs helps to reduce common-mode noise.

4. Sampling Rate:
- The ADC can operate at a maximum data rate of 2.5 kSPS (samples per second). This sampling rate is sufficient for many applications, including slow-changing signals and sensor data acquisition.

5. Power Supply Voltage:
- The device operates on a single supply voltage ranging from 2.7V to 5.5V, providing flexibility for integration into various systems. This wide supply range allows it to be used in battery-powered applications as well.

6. Power Consumption:
- The MCP3551-E/SN is designed for low power consumption, typically drawing only 1.5 µA in normal operation and less than 1 µA in sleep mode. This low power profile is advantageous for portable and battery-operated devices.

7. Interface:
- The ADC communicates with microcontrollers and other digital devices via a 2-wire I²C interface. This simple communication protocol allows for easy integration into existing systems and supports multiple devices on the same bus.

8. Internal Reference Voltage:
- The MCP3551-E/SN features an internal voltage reference of 2.5V, which provides a stable reference for the ADC operation. This internal reference simplifies the design by eliminating the need for external reference components.

9. Temperature Range:
- The device is specified to operate over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

10. Package Type:
- The MCP3551-E/SN is available in a compact 8-pin MSOP (Mini Small Outline Package) or 8-pin SOIC (Small Outline Integrated Circuit) package, allowing for space-efficient designs.

## Applications:

The MCP3551-E/SN is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems for monitoring and controlling various parameters.
- Medical Instrumentation: Ideal for applications such as blood glucose meters, patient monitoring systems, and other diagnostic equipment.
- Sensor Interfaces: Can be used to interface with various sensors, including temperature, pressure, and humidity sensors.
- Data Acquisition Systems: Suitable for applications requiring precise data collection and analysis.
- Portable and Battery-Powered Devices: Its low power consumption makes it ideal for handheld devices and remote monitoring systems.

## Conclusion:

The Microchip Technology MCP3551-E/SN is a highly capable and efficient 16-bit delta-sigma ADC that offers excellent performance for precision measurement applications. With its wide input voltage range, low power consumption, and robust communication interface, it is an ideal choice for engineers and designers looking to implement accurate data conversion in various systems. Its compact package and extended temperature range further enhance its versatility, making it suitable for a broad spectrum of applications in industrial, medical, and consumer electronics.
MCP3551-E/SN Compare Parts
  • MCP3551-E/SN vs MCP37D31T-200I/TE
  • MCP3551-E/SN vs MCP37D31T-200E/TE
  • MCP3551-E/SN vs MCP37D31-80E/TE
  • MCP3551-E/SN vs MCP37D31-200I/TL
  • MCP3551-E/SN vs MCP37D31-200I/TE
  • MCP3551-E/SN vs MCP37D31-200E/TE
  • MCP3551-E/SN vs MCP37D21T-200I/TL
  • MCP3551-E/SN vs MCP37D21T-200I/TE
  • MCP3551-E/SN vs MCP37D21T-200E/TE
  • MCP3551-E/SN vs MCP37D21-80E/TE
  • MCP3551-E/SN vs MCP37D21-200I/TL
  • MCP3551-E/SN vs MCP37D21-200I/TE
  • MCP3551-E/SN vs MCP37D21-200E/TE
  • MCP3551-E/SN vs MCP37D20T-200I/TL
  • MCP3551-E/SN vs MCP37D20T-200I/TE
  • MCP3551-E/SN vs MCP37D20-200I/TL
  • MCP3551-E/SN vs MCP37D20-200I/TE
  • MCP3551-E/SN vs MCP37D11T-200I/TL
  • MCP3551-E/SN vs MCP37D11T-200I/TE
  • MCP3551-E/SN vs MCP37D11T-200E/TE
  • MCP3551-E/SN vs MCP37D11-80E/TE
  • MCP3551-E/SN vs MCP37D11-200I/TL
  • MCP3551-E/SN vs MCP37D11-200I/TE
  • MCP3551-E/SN vs MCP37D11-200E/TE
  • MCP3551-E/SN vs MCP37D10T-200I/TL
  • MCP3551-E/SN vs MCP37D10T-200I/TE
  • MCP3551-E/SN vs MCP37D10-200I/TL
  • MCP3551-E/SN vs MCP37D10-200I/TE
  • MCP3551-E/SN vs MCP37231T-200I/TL
  • MCP3551-E/SN vs MCP37231T-200I/TE
  • MCP3551-E/SN vs MCP37231T-200E/TE
  • MCP3551-E/SN vs MCP37231-200I/TL
  • MCP3551-E/SN vs MCP37231-200I/TE
  • MCP3551-E/SN vs MCP37231-200E/TE
  • MCP3551-E/SN vs MCP37221T-200I/TL
  • MCP3551-E/SN vs MCP37221T-200I/TE
  • MCP3551-E/SN vs MCP37221T-200E/TE
  • MCP3551-E/SN vs MCP37221-200I/TL
  • MCP3551-E/SN vs MCP37221-200I/TE
  • MCP3551-E/SN vs MCP37221-200E/TE
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store