Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Microchip Technology MCP3901A0-E/ML
MCP3901A0-E/ML
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 2 CHAN 24BIT 20QFN
Manufacturer:
Microchip Technology
Datasheet:
MCP3901A0-E/ML Datasheet
History Price: $2.96000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP3901A0-E/ML Specification
Specification
Part No
MCP3901A0-E/ML
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
2
Power (Watts)
-
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
MCP3901A0-E/ML PDF Datasheet
MCP3901A0-E/ML Datasheet
Click and Download: MCP3901A0-E/ML Datasheet
MCP3901A0-E/ML Related Parts
MCP3901A0-E/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901A0-I/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0-I/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901A0T-E/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0T-E/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901A0T-I/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0T-I/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901T-I/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3903-E/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3903-I/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3903T-E/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3903T-I/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3901A0-E/ML Compare Parts
MCP3901A0-E/ML vs MCP3911A0T-E/ML
MCP3901A0-E/ML vs MCP3911A0-E/SS
MCP3901A0-E/ML vs MCP3911A0-E/ML
MCP3901A0-E/ML vs MCP3903T-I/SS
MCP3901A0-E/ML vs MCP3903T-E/SS
MCP3901A0-E/ML vs MCP3903-I/SS
MCP3901A0-E/ML vs MCP3903-E/SS
MCP3901A0-E/ML vs MCP3901T-I/SS
MCP3901A0-E/ML vs MCP3901A0T-I/SS
MCP3901A0-E/ML vs MCP3901A0T-I/ML
MCP3901A0-E/ML vs MCP3901A0T-E/SS
MCP3901A0-E/ML vs MCP3901A0T-E/ML
MCP3901A0-E/ML vs MCP3901A0-I/SS
MCP3901A0-E/ML vs MCP3901A0-I/ML
MCP3901A0-E/ML vs MCP3901A0-E/SS
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B