☰
MCP6543-E/P
MCP6543-E/P
Active
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP6543-E/P Datasheet
History Price: $0.53000
In Stock: 33680
MCP6543-E/P Specification
Specification
Part No
MCP6543-E/P
Category
Linear - Comparators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
Current - Output (Typ)
-
Current - Quiescent (Max)
1μA
CMRR, PSRR (Typ)
70dB CMRR, 80dB PSRR
Propagation Delay (Max)
8μs
Hysteresis
6.5mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-PDIP
MCP6543-E/P PDF Datasheet
MCP6543-E/P Related Parts
MCP6541-E/MS
MCP6541-E/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541-E/P
MCP6541-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
MCP6541-E/SN
MCP6541-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
MCP6541-I/MS
MCP6541-I/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541-I/P
MCP6541-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
MCP6541-I/SN
MCP6541-I/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
MCP6541RT-E/OT
MCP6541RT-E/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541RT-I/OT
MCP6541RT-I/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/MS
MCP6541T-E/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541T-E/OT
MCP6541T-E/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/OTGVAO
MCP6541T-E/OTGVAO
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/OTVAO
MCP6541T-E/OTVAO
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6543-E/P Compare Parts
  • MCP6543-E/P vs MCP65R46T-1202E/CHY
  • MCP6543-E/P vs MCP65R41T-2402E/CHY
  • MCP6543-E/P vs MCP65R41T-1202E/CHY
  • MCP6543-E/P vs MCP6569T-E/STVAO
  • MCP6543-E/P vs MCP6569T-E/ST
  • MCP6543-E/P vs MCP6569T-E/SL
  • MCP6543-E/P vs MCP6569-E/STVAO
  • MCP6543-E/P vs MCP6569-E/ST
  • MCP6543-E/P vs MCP6569-E/SL
  • MCP6543-E/P vs MCP6568T-E/CH
  • MCP6543-E/P vs MCP6567T-E/SN
  • MCP6543-E/P vs MCP6567T-E/MSVAO
  • MCP6543-E/P vs MCP6567T-E/MS
  • MCP6543-E/P vs MCP6567-E/SN
  • MCP6543-E/P vs MCP6567-E/MSVAO
  • MCP6543-E/P vs MCP6567-E/MS
  • MCP6543-E/P vs MCP6566UT-E/OTVAO
  • MCP6543-E/P vs MCP6566UT-E/OT
  • MCP6543-E/P vs MCP6566T-E/OTVAO
  • MCP6543-E/P vs MCP6566T-E/OT
  • MCP6543-E/P vs MCP6566T-E/LTVAO
  • MCP6543-E/P vs MCP6566T-E/LT
  • MCP6543-E/P vs MCP6566RT-E/OT
  • MCP6543-E/P vs MCP6564T-E/STVAO
  • MCP6543-E/P vs MCP6564T-E/ST
  • MCP6543-E/P vs MCP6564T-E/SLVAO
  • MCP6543-E/P vs MCP6564T-E/SL
  • MCP6543-E/P vs MCP6564-E/STVAO
  • MCP6543-E/P vs MCP6564-E/ST
  • MCP6543-E/P vs MCP6564-E/SL
  • MCP6543-E/P vs MCP6562T-E/SNVAO
  • MCP6543-E/P vs MCP6562T-E/SN
  • MCP6543-E/P vs MCP6562T-E/MSVAO
  • MCP6543-E/P vs MCP6562T-E/MS
  • MCP6543-E/P vs MCP6562-E/SN
  • MCP6543-E/P vs MCP6562-E/MS
  • MCP6543-E/P vs MCP6561UT-E/OT
  • MCP6543-E/P vs MCP6561T-E/OTVAO
  • MCP6543-E/P vs MCP6561T-E/OT
  • MCP6543-E/P vs MCP6561T-E/LTVAO
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend