☰
MCP7940NT-E/SN
MCP7940NT-E/SN
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.98000
In Stock: 2080
MCP7940NT-E/SN Specification
Specification
Part No
MCP7940NT-E/SN
Category
Clock/Timing - Real Time Clocks
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output, SRAM
Memory Size
64B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
1.3V ~ 5.5V
Current - Timekeeping (Max)
1.2μA @ 3.3V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MCP7940NT-E/SN PDF Datasheet
MCP7940NT-E/SN Related Parts
MCP79400-I/MS
MCP79400-I/MS
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
MCP79400-I/SN
MCP79400-I/SN
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
MCP79400T-I/MNY
MCP79400T-I/MNY
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TDFN
MCP79400T-I/MS
MCP79400T-I/MS
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
MCP79400T-I/SN
MCP79400T-I/SN
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
MCP79401-I/MS
MCP79401-I/MS
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
MCP79401-I/SN
MCP79401-I/SN
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
MCP79401T-I/MNY
MCP79401T-I/MNY
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TDFN
MCP79401T-I/MS
MCP79401T-I/MS
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
MCP79401T-I/SN
MCP79401T-I/SN
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
MCP79402-I/MS
MCP79402-I/MS
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
MCP79402-I/SN
MCP79402-I/SN
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
MCP7940NT-E/SN Compare Parts
  • MCP7940NT-E/SN vs MCP795W22T-I/SL
  • MCP7940NT-E/SN vs MCP795W22-I/ST
  • MCP7940NT-E/SN vs MCP795W22-I/SL
  • MCP7940NT-E/SN vs MCP795W21T-I/ST
  • MCP7940NT-E/SN vs MCP795W21T-I/SL
  • MCP7940NT-E/SN vs MCP795W21-I/ST
  • MCP7940NT-E/SN vs MCP795W21-I/SL
  • MCP7940NT-E/SN vs MCP795W20T-I/ST
  • MCP7940NT-E/SN vs MCP795W20T-I/SL
  • MCP7940NT-E/SN vs MCP795W20-I/ST
  • MCP7940NT-E/SN vs MCP795W20-I/SL
  • MCP7940NT-E/SN vs MCP795W12T-I/ST
  • MCP7940NT-E/SN vs MCP795W12T-I/SL
  • MCP7940NT-E/SN vs MCP795W12-I/ST
  • MCP7940NT-E/SN vs MCP795W12-I/SL
  • MCP7940NT-E/SN vs MCP795W11T-I/ST
  • MCP7940NT-E/SN vs MCP795W11T-I/SL
  • MCP7940NT-E/SN vs MCP795W11-I/ST
  • MCP7940NT-E/SN vs MCP795W11-I/SL
  • MCP7940NT-E/SN vs MCP795W10T-I/ST
  • MCP7940NT-E/SN vs MCP795W10T-I/SL
  • MCP7940NT-E/SN vs MCP795W10-I/ST
  • MCP7940NT-E/SN vs MCP795W10-I/SL
  • MCP7940NT-E/SN vs MCP795B22T-I/ST
  • MCP7940NT-E/SN vs MCP795B22T-I/SL
  • MCP7940NT-E/SN vs MCP795B22-I/ST
  • MCP7940NT-E/SN vs MCP795B22-I/SL
  • MCP7940NT-E/SN vs MCP795B21T-I/ST
  • MCP7940NT-E/SN vs MCP795B21T-I/SL
  • MCP7940NT-E/SN vs MCP795B21-I/ST
  • MCP7940NT-E/SN vs MCP795B21-I/SL
  • MCP7940NT-E/SN vs MCP795B20T-I/ST
  • MCP7940NT-E/SN vs MCP795B20T-I/SL
  • MCP7940NT-E/SN vs MCP795B20-I/ST
  • MCP7940NT-E/SN vs MCP795B20-I/SL
  • MCP7940NT-E/SN vs MCP795B12T-I/ST
  • MCP7940NT-E/SN vs MCP795B12T-I/SL
  • MCP7940NT-E/SN vs MCP795B12-I/ST
  • MCP7940NT-E/SN vs MCP795B12-I/SL
  • MCP7940NT-E/SN vs MCP795B11T-I/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.