☰
MCP9601-E/MX
MCP9601-E/MX
Active
Description:  IC THERMOCOUPLE
Manufacturer:  Microchip Technology
History Price: $8.99000
In Stock: 25840
MCP9601-E/MX Specification
Specification
Part No
MCP9601-E/MX
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Thermocouple to Digital Converter
Input Type
Thermocouple
Output Type
I2C
Current - Supply
300 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VQFN Exposed Pad
Supplier Device Package
20-MQFN (5x5)
MCP9601-E/MX PDF Datasheet
MCP9601-E/MX Related Parts
MCP9600-E/MX
MCP9600-E/MX
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
MCP9600-I/MX
MCP9600-I/MX
Microchip Technology
IC THRMOCPLE TO DIG CONV 20MQFN
MCP9600T-E/MX
MCP9600T-E/MX
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
MCP9600T-I/MX
MCP9600T-I/MX
Microchip Technology
IC THRMOCPLE TO DIG CONV 20MQFN
MCP9601T-E/MX
MCP9601T-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96L00-E/MX
MCP96L00-E/MX
Microchip Technology
+/- 4.0C THERMOCOUPLE TO I2C CON
MCP96L00T-E/MX
MCP96L00T-E/MX
Microchip Technology
+/- 4.0C THERMOCOUPLE TO I2C CON
MCP96L01-E/MX
MCP96L01-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96L01T-E/MX
MCP96L01T-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96RL00-E/MX
MCP96RL00-E/MX
Microchip Technology
THERMOCOUPLE I2C CONVERTER
MCP96RL00T-E/MX
MCP96RL00T-E/MX
Microchip Technology
THERMOCOUPLE I2C CONVERTER
MCP96RL01-E/MX
MCP96RL01-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP9601-E/MX Description
The Microchip Technology MCP9601-E/MX is a high-precision, low-power thermocouple analog-to-digital converter (ADC) designed for accurate temperature measurement. It is particularly suitable for applications requiring precise temperature readings in industrial, medical, and consumer electronics. Below is a detailed description of the MCP9601-E/MX, including its specifications and key features:

## Microchip Technology MCP9601-E/MX Overview

The MCP9601-E/MX is a sophisticated temperature sensor that interfaces directly with thermocouples to convert temperature data into a digital format. It provides accurate temperature measurements with minimal error and is designed to be used in various applications where temperature monitoring is critical.

## Key Features

1. Thermocouple Compatibility:
- Supports multiple thermocouple types including K, J, N, T, S, R, and B.
- Internal cold-junction compensation for enhanced accuracy.

2. High-Resolution ADC:
- 18-bit ADC for precise temperature measurement.
- Resolution settings adjustable for different applications.

3. Low Power Consumption:
- Typical supply current: 300 µA.
- Low power shutdown mode available to conserve energy when not in use.

4. Temperature Range:
- Wide measurement range, typically from -270°C to +1372°C, depending on the thermocouple type.

5. Digital Interface:
- I²C interface for easy integration with microcontrollers and other digital systems.
- Supports standard and fast I²C modes (up to 1 Mbps).

6. Integrated Cold-Junction Compensation:
- Provides accurate temperature readings by compensating for the temperature at the connection point of the thermocouple.

7. Programmable Alerts:
- Configurable alert thresholds for high and low temperature limits.
- Built-in alert functionality with configurable interrupt pins.

8. Calibration and Accuracy:
- Factory calibrated for improved accuracy.
- Typical accuracy: ±2°C.

9. Operating Temperature:
- Wide operating temperature range from -40°C to +125°C.

## Detailed Specifications

1. Electrical Characteristics:
- Supply Voltage (VDD): 1.8V to 3.6V
- Supply Current (Icc): 300 µA (typical)
- Shutdown Current: 1 µA (typical)
- Power Supply Rejection Ratio (PSRR): 50 dB

2. Thermocouple Measurement:
- Thermocouple Types Supported: K, J, N, T, S, R, B
- Cold-Junction Compensation Range: -40°C to +85°C
- Resolution: 0.0625°C (at maximum resolution setting)
- Accuracy: ±2°C (typical), ±4°C (maximum)

3. Analog-to-Digital Converter:
- Resolution: 18 bits
- Conversion Time: 100 ms (typical)
- Noise Performance: 0.5°C RMS

4. Digital Interface:
- Interface Type: I²C
- I²C Address: 7-bit, configurable
- Clock Speed: Up to 1 Mbps

5. Temperature Measurement Range:
- Thermocouple Type K: -270°C to +1372°C
- Thermocouple Type J: -210°C to +1200°C
- Thermocouple Type T: -200°C to +400°C
- Thermocouple Type N: -200°C to +1300°C
- Thermocouple Type S/R: 0°C to +1760°C
- Thermocouple Type B: 0°C to +1820°C

6. Package Details:
- Package Type: 6-pin SOT-23
- Package Size: 2.9 mm x 2.8 mm x 1.0 mm

## Applications

- Industrial Temperature Monitoring: Ideal for monitoring high temperatures in industrial processes.
- Medical Devices: Accurate temperature measurement for medical diagnostics and equipment.
- Consumer Electronics: Useful in devices that require temperature control and monitoring.
- HVAC Systems: Can be used in heating, ventilation, and air conditioning systems for temperature regulation.

## Conclusion

The Microchip Technology MCP9601-E/MX offers an efficient and reliable solution for temperature measurement using thermocouples. Its high-resolution ADC, low power consumption, and broad thermocouple compatibility make it suitable for a wide range of applications. With features like integrated cold-junction compensation and programmable alerts, it provides precise and dependable temperature data.

For additional information or specific application support, consulting the datasheet or contacting Microchip Technology directly would be beneficial.
MCP9601-E/MX Compare Parts
  • MCP9601-E/MX vs MCP96RL01-E/MX
  • MCP9601-E/MX vs MCP96RL00T-E/MX
  • MCP9601-E/MX vs MCP96RL00-E/MX
  • MCP9601-E/MX vs MCP96L01T-E/MX
  • MCP9601-E/MX vs MCP96L01-E/MX
  • MCP9601-E/MX vs MCP96L00T-E/MX
  • MCP9601-E/MX vs MCP96L00-E/MX
  • MCP9601-E/MX vs MCP9601T-E/MX
  • MCP9601-E/MX vs MCP9600T-I/MX
  • MCP9601-E/MX vs MCP9600T-E/MX
  • MCP9601-E/MX vs MCP9600-I/MX
  • MCP9601-E/MX vs MCP9600-E/MX
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.