☰
MD0100DK6-G
MD0100DK6-G
Active
Description:  IC INTERFACE SPECIALIZED 8DFN
Manufacturer:  Microchip Technology
Datasheet:   MD0100DK6-G Datasheet
History Price: $3.34000
In Stock: 9200
MD0100DK6-G Specification
Specification
Part No
MD0100DK6-G
Category
Interface - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
High Voltage
Interface
-
Voltage - Supply
-
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN (4x4)
Mounting Type
Surface Mount
MD0100DK6-G PDF Datasheet
MD0100DK6-G Compare Parts
  • MD0100DK6-G vs MD0105K6-G
  • MD0100DK6-G vs MD0101K6-G
  • MD0100DK6-G vs MD0100N8-G
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!