MIC2003-1.2YML-TR
MIC2003-1.2YML-TR
Active
Description:  IC PWR SWITCH P-CHAN 1:1 6MLF
Manufacturer:  Microchip Technology
History Price: $0.97500
In Stock: 31200
MIC2003-1.2YML-TR Specification
Specification
Part No
MIC2003-1.2YML-TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.2A
Rds On (Typ)
70mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
6-DFN (2x2)
Package / Case
6-VDFN Exposed Pad, 6-MLF?
MIC2003-1.2YML-TR PDF Datasheet
MIC2003-1.2YML-TR Related Parts
MIC2003-0.5YM5
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YML-TR Compare Parts
  • MIC2003-1.2YML-TR vs MIC95410YFL-T5
  • MIC2003-1.2YML-TR vs MIC94305YMT-TR
  • MIC2003-1.2YML-TR vs MIC94305YMT-T5
  • MIC2003-1.2YML-TR vs MIC94305YCS-TR
  • MIC2003-1.2YML-TR vs MIC94300YMT-TR
  • MIC2003-1.2YML-TR vs MIC94300YMT-T5
  • MIC2003-1.2YML-TR vs MIC94300YCS-TR
  • MIC2003-1.2YML-TR vs MIC94165YCS-TR
  • MIC2003-1.2YML-TR vs MIC94164YCS-TR
  • MIC2003-1.2YML-TR vs MIC94163YCS-TR
  • MIC2003-1.2YML-TR vs MIC94162YCS-TR
  • MIC2003-1.2YML-TR vs MIC94161YCS-TR
  • MIC2003-1.2YML-TR vs MIC94095YMT-TR
  • MIC2003-1.2YML-TR vs MIC94095YC6-TR
  • MIC2003-1.2YML-TR vs MIC94094YMT-TR
  • MIC2003-1.2YML-TR vs MIC94094YC6-TR
  • MIC2003-1.2YML-TR vs MIC94093YMT-TR
  • MIC2003-1.2YML-TR vs MIC94093YC6-TR
  • MIC2003-1.2YML-TR vs MIC94092YMT-TR
  • MIC2003-1.2YML-TR vs MIC94092YC6-TR
  • MIC2003-1.2YML-TR vs MIC94091YMT-TR
  • MIC2003-1.2YML-TR vs MIC94091YC6-TR
  • MIC2003-1.2YML-TR vs MIC94090YMT-TR
  • MIC2003-1.2YML-TR vs MIC94090YC6-TR
  • MIC2003-1.2YML-TR vs MIC94085YFT-TR
  • MIC2003-1.2YML-TR vs MIC94084YFT-TR
  • MIC2003-1.2YML-TR vs MIC94083YFT-TR
  • MIC2003-1.2YML-TR vs MIC94082YFT-TR
  • MIC2003-1.2YML-TR vs MIC94081YFT-TR
  • MIC2003-1.2YML-TR vs MIC94080YFT-TR
  • MIC2003-1.2YML-TR vs MIC94073YMT-TR
  • MIC2003-1.2YML-TR vs MIC94073YMT
  • MIC2003-1.2YML-TR vs MIC94073YC6-TR
  • MIC2003-1.2YML-TR vs MIC94073YC6
  • MIC2003-1.2YML-TR vs MIC94072YMT-TR
  • MIC2003-1.2YML-TR vs MIC94072YMT
  • MIC2003-1.2YML-TR vs MIC94072YC6-TR
  • MIC2003-1.2YML-TR vs MIC94071YMT-TR
  • MIC2003-1.2YML-TR vs MIC94071YC6-TR
  • MIC2003-1.2YML-TR vs MIC94070YMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!