☰
MIC2017YM6
MIC2017YM6
Obsolete
Description:  IC PWR SWITCH P-CHAN 1:1 SOT23-6
Manufacturer:  Microchip Technology
Datasheet:   MIC2017YM6 Datasheet
History Price: Obsolete
In Stock: 33800
MIC2017YM6 Specification
Specification
Part No
MIC2017YM6
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
70mOhm
Input Type
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-6
Package / Case
SOT-23-6
MIC2017YM6 PDF Datasheet
MIC2017YM6 Related Parts
MIC2003-0.5YM5
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2017YM6 Compare Parts
  • MIC2017YM6 vs MIC95410YFL-T5
  • MIC2017YM6 vs MIC94305YMT-TR
  • MIC2017YM6 vs MIC94305YMT-T5
  • MIC2017YM6 vs MIC94305YCS-TR
  • MIC2017YM6 vs MIC94300YMT-TR
  • MIC2017YM6 vs MIC94300YMT-T5
  • MIC2017YM6 vs MIC94300YCS-TR
  • MIC2017YM6 vs MIC94165YCS-TR
  • MIC2017YM6 vs MIC94164YCS-TR
  • MIC2017YM6 vs MIC94163YCS-TR
  • MIC2017YM6 vs MIC94162YCS-TR
  • MIC2017YM6 vs MIC94161YCS-TR
  • MIC2017YM6 vs MIC94095YMT-TR
  • MIC2017YM6 vs MIC94095YC6-TR
  • MIC2017YM6 vs MIC94094YMT-TR
  • MIC2017YM6 vs MIC94094YC6-TR
  • MIC2017YM6 vs MIC94093YMT-TR
  • MIC2017YM6 vs MIC94093YC6-TR
  • MIC2017YM6 vs MIC94092YMT-TR
  • MIC2017YM6 vs MIC94092YC6-TR
  • MIC2017YM6 vs MIC94091YMT-TR
  • MIC2017YM6 vs MIC94091YC6-TR
  • MIC2017YM6 vs MIC94090YMT-TR
  • MIC2017YM6 vs MIC94090YC6-TR
  • MIC2017YM6 vs MIC94085YFT-TR
  • MIC2017YM6 vs MIC94084YFT-TR
  • MIC2017YM6 vs MIC94083YFT-TR
  • MIC2017YM6 vs MIC94082YFT-TR
  • MIC2017YM6 vs MIC94081YFT-TR
  • MIC2017YM6 vs MIC94080YFT-TR
  • MIC2017YM6 vs MIC94073YMT-TR
  • MIC2017YM6 vs MIC94073YMT
  • MIC2017YM6 vs MIC94073YC6-TR
  • MIC2017YM6 vs MIC94073YC6
  • MIC2017YM6 vs MIC94072YMT-TR
  • MIC2017YM6 vs MIC94072YMT
  • MIC2017YM6 vs MIC94072YC6-TR
  • MIC2017YM6 vs MIC94071YMT-TR
  • MIC2017YM6 vs MIC94071YC6-TR
  • MIC2017YM6 vs MIC94070YMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much