☰
MIC2072-2PCQS-TR
MIC2072-2PCQS-TR
Discontinued
Description:  IC USB PWR CTRLR DUAL 16-QSOP
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 41600
MIC2072-2PCQS-TR Specification
Specification
Part No
MIC2072-2PCQS-TR
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
16μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MIC2072-2PCQS-TR PDF Datasheet
MIC2072-2PCQS-TR Related Parts
MIC2010-1PBQS
MIC2010-1PBQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PBQS TR
MIC2010-1PBQS TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PCQS
MIC2010-1PCQS
Microchip Technology
USB POWER CONTROLLER
MIC2010-1PCQS
MIC2010-1PCQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PCQS-TR
MIC2010-1PCQS-TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PZQS
MIC2010-1PZQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PZQS-TR
MIC2010-1PZQS-TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PBQS
MIC2010-2PBQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PBQS TR
MIC2010-2PBQS TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PCQS
MIC2010-2PCQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PCQS-TR
MIC2010-2PCQS-TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PZQS
MIC2010-2PZQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2072-2PCQS-TR Compare Parts
  • MIC2072-2PCQS-TR vs MIC2072PCM
  • MIC2072-2PCQS-TR vs MIC2072PCM
  • MIC2072-2PCQS-TR vs MIC2072BM-TR
  • MIC2072-2PCQS-TR vs MIC2072BM
  • MIC2072-2PCQS-TR vs MIC2072-2PZQS-TR
  • MIC2072-2PCQS-TR vs MIC2072-2PZQS
  • MIC2072-2PCQS-TR vs MIC2072-2PCQS
  • MIC2072-2PCQS-TR vs MIC2072-2BQS-TR
  • MIC2072-2PCQS-TR vs MIC2072-2BQS
  • MIC2072-2PCQS-TR vs MIC2072-1PCQS-TR
  • MIC2072-2PCQS-TR vs MIC2072-1PCQS
  • MIC2072-2PCQS-TR vs MIC2070-2PZQS TR
  • MIC2072-2PCQS-TR vs MIC2070-2PZQS
  • MIC2072-2PCQS-TR vs MIC2070-2PCQS-TR
  • MIC2072-2PCQS-TR vs MIC2070-2PCQS
  • MIC2072-2PCQS-TR vs MIC2070-1PZQS TR
  • MIC2072-2PCQS-TR vs MIC2070-1PZQS
  • MIC2072-2PCQS-TR vs MIC2070-1PCQS-TR
  • MIC2072-2PCQS-TR vs MIC2070-1PCQS
  • MIC2072-2PCQS-TR vs MIC2070-1BQS TR
  • MIC2072-2PCQS-TR vs MIC2070-1BQS
  • MIC2072-2PCQS-TR vs MIC2012ZM-TR
  • MIC2072-2PCQS-TR vs MIC2012ZM
  • MIC2072-2PCQS-TR vs MIC2012YM-TR
  • MIC2072-2PCQS-TR vs MIC2012YM
  • MIC2072-2PCQS-TR vs MIC2012PZMTR
  • MIC2072-2PCQS-TR vs MIC2012PZM-TR
  • MIC2072-2PCQS-TR vs MIC2012PZM
  • MIC2072-2PCQS-TR vs MIC2012PZM
  • MIC2072-2PCQS-TR vs MIC2012PCM-TR
  • MIC2072-2PCQS-TR vs MIC2012PCM
  • MIC2072-2PCQS-TR vs MIC2012PCM
  • MIC2072-2PCQS-TR vs MIC2012PBM-TR
  • MIC2072-2PCQS-TR vs MIC2012PBM
  • MIC2072-2PCQS-TR vs MIC2012CM-TR
  • MIC2072-2PCQS-TR vs MIC2012CM
  • MIC2072-2PCQS-TR vs MIC2012BM-TR
  • MIC2072-2PCQS-TR vs MIC2012BM
  • MIC2072-2PCQS-TR vs MIC2012-2ZQS TR
  • MIC2072-2PCQS-TR vs MIC2012-2ZQS
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend