Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Microchip Technology MIC2210-GSYML-TR
MIC2210-GSYML-TR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V/3.3V 10MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC2210-GSYML-TR Datasheet
History Price: $1.65000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC2210-GSYML-TR Specification
Specification
Part No
MIC2210-GSYML-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.8V, 3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.25V @ 150mA, 0.42V @ 300mA
Current - Output
150mA, 300mA
Current - Quiescent (Iq)
80 μA
Current - Supply (Max)
-
PSRR
60dB ~ 40dB (1KHz ~ 20kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
10-MLF? (3x3)
MIC2210-GSYML-TR PDF Datasheet
MIC2210-GSYML-TR Datasheet
Click and Download: MIC2210-GSYML-TR Datasheet
MIC2210-GSYML-TR Related Parts
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC2211-AABML-TR
Microchip Technology
IC REG LINEAR POS ADJ 10MLF
MIC2210-GSYML-TR Compare Parts
MIC2210-GSYML-TR vs MIC94355-SYMT-T5
MIC2210-GSYML-TR vs MIC94355-SYCS-TR
MIC2210-GSYML-TR vs MIC94355-OYMT-TR
MIC2210-GSYML-TR vs MIC94355-OYMT-T5
MIC2210-GSYML-TR vs MIC94355-MYMT-TR
MIC2210-GSYML-TR vs MIC94355-MYMT-T5
MIC2210-GSYML-TR vs MIC94355-MYCS-TR
MIC2210-GSYML-TR vs MIC94355-GYMT-TR
MIC2210-GSYML-TR vs MIC94355-GYMT-T5
MIC2210-GSYML-TR vs MIC94355-GYCS-TR
MIC2210-GSYML-TR vs MIC94355-FYMT-TR
MIC2210-GSYML-TR vs MIC94355-FYMT-T5
MIC2210-GSYML-TR vs MIC94355-FYCS-TR
MIC2210-GSYML-TR vs MIC94355-4YMT-TR
MIC2210-GSYML-TR vs MIC94355-4YMT-T5
MIC2210-GSYML-TR vs MIC94355-4YCS-TR
MIC2210-GSYML-TR vs MIC94345-SYMT-TR
MIC2210-GSYML-TR vs MIC94345-SYMT-T5
MIC2210-GSYML-TR vs MIC94345-SYCS TR
MIC2210-GSYML-TR vs MIC94345-PYCS-TR
MIC2210-GSYML-TR vs MIC94345-MYMT-TR
MIC2210-GSYML-TR vs MIC94345-MYMT-T5
MIC2210-GSYML-TR vs MIC94345-MYCS-TR
MIC2210-GSYML-TR vs MIC94345-GYMT-TR
MIC2210-GSYML-TR vs MIC94345-GYMT-T5
MIC2210-GSYML-TR vs MIC94345-GYCS TR
MIC2210-GSYML-TR vs MIC94345-FYMT-TR
MIC2210-GSYML-TR vs MIC94345-FYMT-T5
MIC2210-GSYML-TR vs MIC94345-FYCS TR
MIC2210-GSYML-TR vs MIC94345-4YMT-TR
MIC2210-GSYML-TR vs MIC94345-4YMT-T5
MIC2210-GSYML-TR vs MIC94345-4YCS TR
MIC2210-GSYML-TR vs MIC94325YMT-TR
MIC2210-GSYML-TR vs MIC94325YMT-T5
MIC2210-GSYML-TR vs MIC94310-SYMT-TR
MIC2210-GSYML-TR vs MIC94310-SYMT-T5
MIC2210-GSYML-TR vs MIC94310-SYM5-TR
MIC2210-GSYML-TR vs MIC94310-SYM5-T5
MIC2210-GSYML-TR vs MIC94310-SYCS-TR
MIC2210-GSYML-TR vs MIC94310-PYMT-TR
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed