Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC24045-EIYFL-TR
MIC24045-EIYFL-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 5A 20FQFN
Manufacturer:
Microchip Technology
Datasheet:
MIC24045-EIYFL-TR Datasheet
History Price: $3.31000
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC24045-EIYFL-TR Specification
Specification
Part No
MIC24045-EIYFL-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
19V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Current - Output
5A
Frequency - Switching
780kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-PowerVFQFN
Supplier Device Package
20-FQFN (3x3)
MIC24045-EIYFL-TR PDF Datasheet
MIC24045-EIYFL-TR Datasheet
Click and Download: MIC24045-EIYFL-TR Datasheet
MIC24045-EIYFL-TR Related Parts
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BD5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC24045-EIYFL-TR Compare Parts
MIC24045-EIYFL-TR vs MIC5309-1.0YD6
MIC24045-EIYFL-TR vs MIC5308-1.0YMT
MIC24045-EIYFL-TR vs MIC5303-4.6YMT
MIC24045-EIYFL-TR vs MIC5303-1.3YMT
MIC24045-EIYFL-TR vs MIC5256-2.85BM5TS
MIC24045-EIYFL-TR vs MIC4950YFM-TR
MIC24045-EIYFL-TR vs MIC4950YFM-T5
MIC24045-EIYFL-TR vs MIC4950YFL-TR
MIC24045-EIYFL-TR vs MIC4950YFL-T5
MIC24045-EIYFL-TR vs MIC4930YFL-TR
MIC24045-EIYFL-TR vs MIC4930YFL-T5
MIC24045-EIYFL-TR vs MIC4782YML-TR
MIC24045-EIYFL-TR vs MIC4744YTSE-TR
MIC24045-EIYFL-TR vs MIC4744YTSE
MIC24045-EIYFL-TR vs MIC4744YML-TR
MIC24045-EIYFL-TR vs MIC4742YTSE-TR
MIC24045-EIYFL-TR vs MIC4742YTSE
MIC24045-EIYFL-TR vs MIC4742YTSE
MIC24045-EIYFL-TR vs MIC4742YML-TR
MIC24045-EIYFL-TR vs MIC4724YMME-TR
MIC24045-EIYFL-TR vs MIC4724YMME
MIC24045-EIYFL-TR vs MIC4724YMME
MIC24045-EIYFL-TR vs MIC4723YMME-TR
MIC24045-EIYFL-TR vs MIC4723YMME
MIC24045-EIYFL-TR vs MIC4723YMME
MIC24045-EIYFL-TR vs MIC4723YML-TR
MIC24045-EIYFL-TR vs MIC4723YML TR
MIC24045-EIYFL-TR vs MIC4723YML
MIC24045-EIYFL-TR vs MIC4722YML-TR
MIC24045-EIYFL-TR vs MIC4722YML
MIC24045-EIYFL-TR vs MIC4721YMM-TR
MIC24045-EIYFL-TR vs MIC4721YMM
MIC24045-EIYFL-TR vs MIC4720YMME-TR
MIC24045-EIYFL-TR vs MIC4720YMME
MIC24045-EIYFL-TR vs MIC4720YML-TR
MIC24045-EIYFL-TR vs MIC4690YM-TR
MIC24045-EIYFL-TR vs MIC4690YM
MIC24045-EIYFL-TR vs MIC4690BM-TR
MIC24045-EIYFL-TR vs MIC4690BM
MIC24045-EIYFL-TR vs MIC4685WR-TR
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top