☰
MIC2544-2YMM
MIC2544-2YMM
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8MSOP
Manufacturer:  Microchip Technology
History Price: $1.12000
In Stock: 46280
MIC2544-2YMM Specification
Specification
Part No
MIC2544-2YMM
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
80mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-MSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
MIC2544-2YMM PDF Datasheet
MIC2544-2YMM Related Parts
MIC2003-0.5YM5
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2544-2YMM Description

The Microchip Technology MIC2544-2YMM is a high-performance, low-power power distribution switch designed to efficiently manage and protect power supplies in a variety of electronic applications. This device incorporates advanced features like overcurrent protection, thermal shutdown, and soft-start functionality to ensure reliable power delivery in systems that require protection from faults and excessive power fluctuations. With a P-channel MOSFET design, the MIC2544-2YMM is suited for applications in battery-powered devices, automotive electronics, portable gadgets, and other systems where power distribution is critical.

The MIC2544-2YMM is part of Microchip's power management ICs, offering a compact solution for power switching with low on-resistance, which helps reduce power loss and enhance overall system efficiency. Its small package and integrated protections make it an ideal component for space-constrained and power-sensitive designs.

## Key Features

* Overcurrent Protection: Integrated overcurrent protection limits the current flow to prevent excessive current from damaging components, helping to protect sensitive electronics in case of short circuits or other fault conditions.

* Thermal Shutdown: The device has built-in thermal protection that automatically shuts down the switch if the junction temperature exceeds a safe threshold, preventing overheating and potential damage to both the switch and the surrounding circuit.

* Low On-Resistance (R_DS(on)): The MIC2544-2YMM boasts a very low R_DS(on) of 40mΩ (typical at 5V supply), which minimizes power dissipation and heat generation during operation, improving the overall energy efficiency of the system.

* Soft-Start Capability: This feature allows for smooth current ramp-up during power-up, avoiding sudden inrush currents that could otherwise stress the circuit or cause damage to components.

* Low Quiescent Current: With a typical quiescent current of just 1µA, the MIC2544-2YMM is extremely power-efficient, making it ideal for battery-powered systems where conserving energy is a priority.

* Fast Response Time: The MIC2544-2YMM provides fast switching with a typical turn-on time of 40ns, enabling quick reactions to power events and ensuring efficient power delivery.

## Specifications

* Package Type: 6-pin TDFN (Thin Dual Flat No-lead) package, ideal for compact designs with limited board space
* Device Type: Single-channel power distribution switch with P-channel MOSFET
* Operating Voltage: 2.7V to 5.5V
* Maximum Output Current: 4A continuous output current
* On-Resistance (R_DS(on)): 40mΩ (typical at 5V supply)
* Quiescent Current (I_Q): 1µA (typical)
* Overcurrent Protection: Integrated, with automatic current limiting to prevent circuit damage
* Thermal Shutdown: Integrated, automatically shuts down when temperature exceeds safe limits
* Gate Threshold Voltage (V_GS(th)): 1V (typical)
* Turn-On Time: 40ns (typical), fast enough to react to sudden power events
* Input Voltage Range: 2.7V to 5.5V
* Operating Temperature Range: -40°C to +125°C
* Soft-Start Function: Yes, integrated to reduce inrush current at power-up
* Output Voltage: V_S (supply voltage)

## Applications

The MIC2544-2YMM is well-suited for a wide range of applications that require reliable and efficient power switching and protection. Some of the key areas of use include:

* Battery-Powered Devices: Its low quiescent current and thermal protection features make it ideal for applications where long battery life and circuit protection are important, such as in smartphones, portable audio devices, and wearables.

* Automotive Electronics: The MIC2544-2YMM is used in automotive power systems, where high reliability, efficient power distribution, and protection against overcurrent and thermal events are crucial in the protection of sensitive automotive electronics.

* Computing Systems: Used in computers and networking equipment, where power distribution switches ensure stable and reliable power delivery to critical components like processors, memory, and other peripherals.

* USB Power Distribution: The device is commonly used in USB power distribution systems to safely deliver power to connected devices, ensuring that the power delivered is within safe limits.

* Industrial Applications: In industrial electronics, the MIC2544-2YMM is used in control systems and sensor interfaces that require both stable power delivery and protection from power-related failures.

* Consumer Electronics: The device is widely used in various consumer electronics, such as televisions, gaming consoles, and audio equipment, where efficient power management is essential for enhancing performance and prolonging device lifespan.

## Advantages

* High Efficiency: With a low R_DS(on), the MIC2544-2YMM minimizes voltage drops and reduces power losses, improving the overall energy efficiency of the system.

* Compact Size: The 6-pin TDFN package allows the MIC2544-2YMM to fit in space-constrained applications, making it ideal for portable and compact designs where board real estate is limited.

* Integrated Protection Features: Overcurrent protection, thermal shutdown, and soft-start functionality are integrated into the device, reducing the need for additional external protection components, simplifying system design, and improving reliability.

* Low Power Consumption: With an extremely low quiescent current of 1µA, this device is perfect for battery-powered applications where minimizing power consumption is critical.

* Fast Switching Time: With a 40ns turn-on time, the MIC2544-2YMM quickly reacts to power events, such as overcurrent situations, ensuring that protection is engaged swiftly to prevent damage.

* Wide Voltage Range: The device operates over a broad voltage range (2.7V to 5.5V), providing flexibility for use in a variety of power systems and allowing it to be used in diverse applications.

## Conclusion

The Microchip Technology MIC2544-2YMM is a versatile and reliable power distribution switch that delivers excellent performance, protection, and efficiency in a compact package. With its integrated overcurrent protection, thermal shutdown, and soft-start functionality, it ensures the safe and efficient delivery of power in applications such as battery-powered devices, automotive electronics, computing systems, and industrial control systems. The low R_DS(on), low quiescent current, and fast response time make it a perfect choice for power-sensitive applications where reliability and energy efficiency are paramount. Its small form factor and wide operating voltage range further increase its suitability for a wide variety of electronic devices and systems.
MIC2544-2YMM Compare Parts
  • MIC2544-2YMM vs MIC95410YFL-T5
  • MIC2544-2YMM vs MIC94305YMT-TR
  • MIC2544-2YMM vs MIC94305YMT-T5
  • MIC2544-2YMM vs MIC94305YCS-TR
  • MIC2544-2YMM vs MIC94300YMT-TR
  • MIC2544-2YMM vs MIC94300YMT-T5
  • MIC2544-2YMM vs MIC94300YCS-TR
  • MIC2544-2YMM vs MIC94165YCS-TR
  • MIC2544-2YMM vs MIC94164YCS-TR
  • MIC2544-2YMM vs MIC94163YCS-TR
  • MIC2544-2YMM vs MIC94162YCS-TR
  • MIC2544-2YMM vs MIC94161YCS-TR
  • MIC2544-2YMM vs MIC94095YMT-TR
  • MIC2544-2YMM vs MIC94095YC6-TR
  • MIC2544-2YMM vs MIC94094YMT-TR
  • MIC2544-2YMM vs MIC94094YC6-TR
  • MIC2544-2YMM vs MIC94093YMT-TR
  • MIC2544-2YMM vs MIC94093YC6-TR
  • MIC2544-2YMM vs MIC94092YMT-TR
  • MIC2544-2YMM vs MIC94092YC6-TR
  • MIC2544-2YMM vs MIC94091YMT-TR
  • MIC2544-2YMM vs MIC94091YC6-TR
  • MIC2544-2YMM vs MIC94090YMT-TR
  • MIC2544-2YMM vs MIC94090YC6-TR
  • MIC2544-2YMM vs MIC94085YFT-TR
  • MIC2544-2YMM vs MIC94084YFT-TR
  • MIC2544-2YMM vs MIC94083YFT-TR
  • MIC2544-2YMM vs MIC94082YFT-TR
  • MIC2544-2YMM vs MIC94081YFT-TR
  • MIC2544-2YMM vs MIC94080YFT-TR
  • MIC2544-2YMM vs MIC94073YMT-TR
  • MIC2544-2YMM vs MIC94073YMT
  • MIC2544-2YMM vs MIC94073YC6-TR
  • MIC2544-2YMM vs MIC94073YC6
  • MIC2544-2YMM vs MIC94072YMT-TR
  • MIC2544-2YMM vs MIC94072YMT
  • MIC2544-2YMM vs MIC94072YC6-TR
  • MIC2544-2YMM vs MIC94071YMT-TR
  • MIC2544-2YMM vs MIC94071YC6-TR
  • MIC2544-2YMM vs MIC94070YMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much