☰
MIC2981/82YN
MIC2981/82YN
Active
Description:  IC PWR DRIVER BIPOLAR 1:1 18DIP
Manufacturer:  Microchip Technology
History Price: $3.20000
In Stock: 49840
MIC2981/82YN Specification
Specification
Part No
MIC2981/82YN
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
5 ~ 50V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
18-DIP
Package / Case
18-DIP (0.300", 7.62mm)
MIC2981/82YN PDF Datasheet
MIC2981/82YN Related Parts
MIC2003-0.5YM5
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2981/82YN Description
The Microchip Technology MIC2981/82YN is a versatile and efficient octal (8-channel) high-voltage power driver designed for various applications, including industrial automation, automotive systems, and consumer electronics. This device is particularly useful for driving inductive loads such as relays, solenoids, and motors, providing a reliable solution for controlling high-power devices with low-level control signals.

## Overview

The MIC2981/82YN is designed to interface with microcontrollers and other logic devices, allowing for the control of multiple outputs with minimal complexity. It features a high-voltage output capability, making it suitable for applications that require driving loads at higher voltages. The device is available in a 20-pin dual in-line package (DIP) and is designed for ease of use in various circuit configurations.

## Key Features

1. Octal Output Configuration: The MIC2981/82YN provides eight independent output channels, allowing for the control of multiple loads from a single device.

2. High-Voltage Capability: The device can operate with output voltages up to 50V, making it suitable for a wide range of applications.

3. Output Current: Each output channel can source or sink up to 500mA, providing sufficient current for driving most inductive loads.

4. Low Input Control Voltage: The device can be controlled with low-level logic signals, typically as low as 2.5V, making it compatible with various microcontrollers and logic families.

5. Thermal Shutdown Protection: The MIC2981/82YN includes thermal shutdown features to protect the device from overheating, ensuring reliable operation under high-load conditions.

6. Short-Circuit Protection: The device is designed with short-circuit protection, preventing damage to the outputs in the event of a fault condition.

7. High Noise Immunity: The MIC2981/82YN features high noise immunity, making it suitable for use in noisy environments.

8. Integrated Diodes: The device includes integrated flyback diodes for inductive load protection, simplifying the design and reducing component count.

9. Wide Operating Temperature Range: The MIC2981/82YN operates over a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

## Specifications

- Supply Voltage (V+): 4.5V to 50V
- Output Voltage (VOUT): Up to 50V
- Output Current (IOUT): 500mA per channel (maximum)
- Input Voltage (VIN): 2.5V to 5V (logic control)
- Quiescent Current (IQ): 1.5mA (typical)
- Thermal Resistance (Junction to Ambient): 65°C/W (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 20-Pin DIP
- Number of Channels: 8 (octal)
- Propagation Delay: 100ns (typical)
- Rise Time: 100ns (typical)
- Fall Time: 100ns (typical)

## Applications

The MIC2981/82YN is suitable for a variety of applications, including:

- Relay and solenoid drivers in industrial automation
- Motor control in automotive systems
- Lighting control systems
- HVAC control systems
- General-purpose high-voltage switching applications

## Conclusion

The Microchip Technology MIC2981/82YN is a robust and efficient octal power driver that provides a reliable solution for controlling high-voltage loads with low-level control signals. Its high output current capability, integrated protection features, and compatibility with various logic levels make it an excellent choice for designers looking to simplify their circuit designs while ensuring reliable operation. With its wide range of applications, the MIC2981/82YN is a valuable component in modern electronic systems.
MIC2981/82YN Compare Parts
  • MIC2981/82YN vs MIC95410YFL-T5
  • MIC2981/82YN vs MIC94305YMT-TR
  • MIC2981/82YN vs MIC94305YMT-T5
  • MIC2981/82YN vs MIC94305YCS-TR
  • MIC2981/82YN vs MIC94300YMT-TR
  • MIC2981/82YN vs MIC94300YMT-T5
  • MIC2981/82YN vs MIC94300YCS-TR
  • MIC2981/82YN vs MIC94165YCS-TR
  • MIC2981/82YN vs MIC94164YCS-TR
  • MIC2981/82YN vs MIC94163YCS-TR
  • MIC2981/82YN vs MIC94162YCS-TR
  • MIC2981/82YN vs MIC94161YCS-TR
  • MIC2981/82YN vs MIC94095YMT-TR
  • MIC2981/82YN vs MIC94095YC6-TR
  • MIC2981/82YN vs MIC94094YMT-TR
  • MIC2981/82YN vs MIC94094YC6-TR
  • MIC2981/82YN vs MIC94093YMT-TR
  • MIC2981/82YN vs MIC94093YC6-TR
  • MIC2981/82YN vs MIC94092YMT-TR
  • MIC2981/82YN vs MIC94092YC6-TR
  • MIC2981/82YN vs MIC94091YMT-TR
  • MIC2981/82YN vs MIC94091YC6-TR
  • MIC2981/82YN vs MIC94090YMT-TR
  • MIC2981/82YN vs MIC94090YC6-TR
  • MIC2981/82YN vs MIC94085YFT-TR
  • MIC2981/82YN vs MIC94084YFT-TR
  • MIC2981/82YN vs MIC94083YFT-TR
  • MIC2981/82YN vs MIC94082YFT-TR
  • MIC2981/82YN vs MIC94081YFT-TR
  • MIC2981/82YN vs MIC94080YFT-TR
  • MIC2981/82YN vs MIC94073YMT-TR
  • MIC2981/82YN vs MIC94073YMT
  • MIC2981/82YN vs MIC94073YC6-TR
  • MIC2981/82YN vs MIC94073YC6
  • MIC2981/82YN vs MIC94072YMT-TR
  • MIC2981/82YN vs MIC94072YMT
  • MIC2981/82YN vs MIC94072YC6-TR
  • MIC2981/82YN vs MIC94071YMT-TR
  • MIC2981/82YN vs MIC94071YC6-TR
  • MIC2981/82YN vs MIC94070YMT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much