Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Microchip Technology MIC3808YMM-TR
MIC3808YMM-TR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW PUSH-PULL 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC3808YMM-TR Datasheet
History Price: $2.13060
In Stock: 21520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC3808YMM-TR Specification
Specification
Part No
MIC3808YMM-TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Push-Pull
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 15V
Duty Cycle
49%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MIC3808YMM-TR PDF Datasheet
MIC3808YMM-TR Datasheet
Click and Download: MIC3808YMM-TR Datasheet
MIC3808YMM-TR Related Parts
MIC25400YML-TR
Microchip Technology
IC OFFLINE SWITCH BUCK 24MLF
MIC3808BM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808BM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808BMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808BMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808YM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808YM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808YMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3838BMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838BMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838YMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838YMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3808YMM-TR Compare Parts
MIC3808YMM-TR vs MIC38HC44YM-TR
MIC3808YMM-TR vs MIC38HC44YM
MIC3808YMM-TR vs MIC38HC44BN
MIC3808YMM-TR vs MIC38HC44BM-TR
MIC3808YMM-TR vs MIC38HC44BM TR
MIC3808YMM-TR vs MIC38HC44BM
MIC3808YMM-TR vs MIC38HC44BM
MIC3808YMM-TR vs MIC38HC44-1YN
MIC3808YMM-TR vs MIC38HC44-1YM-TR
MIC3808YMM-TR vs MIC38HC44-1YM
MIC3808YMM-TR vs MIC38HC44-1BN
MIC3808YMM-TR vs MIC38HC44-1BN
MIC3808YMM-TR vs MIC38HC44-1BM-TR
MIC3808YMM-TR vs MIC38HC44-1BM
MIC3808YMM-TR vs MIC38HC44-1BM
MIC3808YMM-TR vs MIC38HC42YN
MIC3808YMM-TR vs MIC38HC42YN
MIC3808YMM-TR vs MIC38HC42YM-TR
MIC3808YMM-TR vs MIC38HC42YM
MIC3808YMM-TR vs MIC38HC42BN
MIC3808YMM-TR vs MIC38HC42BM-TR
MIC3808YMM-TR vs MIC38HC42BM
MIC3808YMM-TR vs MIC38HC42BM
MIC3808YMM-TR vs MIC38HC42-1YN
MIC3808YMM-TR vs MIC38HC42-1YM-TR
MIC3808YMM-TR vs MIC38HC42-1YM
MIC3808YMM-TR vs MIC38HC42-1BN
MIC3808YMM-TR vs MIC38HC42-1BN
MIC3808YMM-TR vs MIC38HC42-1BM-TR
MIC3808YMM-TR vs MIC38HC42-1BM
MIC3808YMM-TR vs MIC38HC42-1BM
MIC3808YMM-TR vs MIC38C44YN
MIC3808YMM-TR vs MIC38C44YN
MIC3808YMM-TR vs MIC38C44YMM-TR
MIC3808YMM-TR vs MIC38C44YMM
MIC3808YMM-TR vs MIC38C44YM-TR
MIC3808YMM-TR vs MIC38C44YM
MIC3808YMM-TR vs MIC38C44BN
MIC3808YMM-TR vs MIC38C44BN
MIC3808YMM-TR vs MIC38C44BMM-TR
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you