Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC4422CN
MIC4422CN
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:
Microchip Technology
Datasheet:
MIC4422CN Datasheet
History Price: Obsolete
In Stock: 29160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4422CN Specification
Specification
Part No
MIC4422CN
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
9A, 9A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 24ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MIC4422CN PDF Datasheet
MIC4422CN Datasheet
Click and Download: MIC4422CN Datasheet
MIC4422CN Related Parts
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4422CN Compare Parts
MIC4422CN vs MIC5021YN
MIC4422CN vs MIC5021YM-TR
MIC4422CN vs MIC5021YM
MIC4422CN vs MIC5021BN
MIC4422CN vs MIC5021BM-TR
MIC4422CN vs MIC5021BM
MIC4422CN vs MIC5020YM-TR
MIC4422CN vs MIC5020YM
MIC4422CN vs MIC5020BM-TR
MIC4422CN vs MIC5020BM
MIC4422CN vs MIC5019YFT-TR
MIC4422CN vs MIC5019YFT-T5
MIC4422CN vs MIC5018YM4-TR
MIC4422CN vs MIC5018BM4TR
MIC4422CN vs MIC5018BM4 TR
MIC4422CN vs MIC5018BM4
MIC4422CN vs MIC5017BWM
MIC4422CN vs MIC5016YWM
MIC4422CN vs MIC5016YN
MIC4422CN vs MIC5016BWM
MIC4422CN vs MIC5016BN
MIC4422CN vs MIC5015YN
MIC4422CN vs MIC5015YM-TR
MIC4422CN vs MIC5015YM
MIC4422CN vs MIC5015BMTR
MIC4422CN vs MIC5015BM-TR
MIC4422CN vs MIC5015BM
MIC4422CN vs MIC5015BM
MIC4422CN vs MIC5014YN
MIC4422CN vs MIC5014YM-TR
MIC4422CN vs MIC5014YM
MIC4422CN vs MIC5014BN
MIC4422CN vs MIC5014BN
MIC4422CN vs MIC5014BM-TR
MIC4422CN vs MIC5014BM
MIC4422CN vs MIC5013YN
MIC4422CN vs MIC5013YM-TR
MIC4422CN vs MIC5013YM
MIC4422CN vs MIC5013BN
MIC4422CN vs MIC5013BM-TR
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.