☰
MIC4428BN
MIC4428BN
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MIC4428BN Datasheet
History Price: Obsolete
In Stock: 23960
MIC4428BN Specification
Specification
Part No
MIC4428BN
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 29ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MIC4428BN Related Parts
MIC4100BM
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4428BN Compare Parts
  • MIC4428BN vs MIC5021YN
  • MIC4428BN vs MIC5021YM-TR
  • MIC4428BN vs MIC5021YM
  • MIC4428BN vs MIC5021BN
  • MIC4428BN vs MIC5021BM-TR
  • MIC4428BN vs MIC5021BM
  • MIC4428BN vs MIC5020YM-TR
  • MIC4428BN vs MIC5020YM
  • MIC4428BN vs MIC5020BM-TR
  • MIC4428BN vs MIC5020BM
  • MIC4428BN vs MIC5019YFT-TR
  • MIC4428BN vs MIC5019YFT-T5
  • MIC4428BN vs MIC5018YM4-TR
  • MIC4428BN vs MIC5018BM4TR
  • MIC4428BN vs MIC5018BM4 TR
  • MIC4428BN vs MIC5018BM4
  • MIC4428BN vs MIC5017BWM
  • MIC4428BN vs MIC5016YWM
  • MIC4428BN vs MIC5016YN
  • MIC4428BN vs MIC5016BWM
  • MIC4428BN vs MIC5016BN
  • MIC4428BN vs MIC5015YN
  • MIC4428BN vs MIC5015YM-TR
  • MIC4428BN vs MIC5015YM
  • MIC4428BN vs MIC5015BMTR
  • MIC4428BN vs MIC5015BM-TR
  • MIC4428BN vs MIC5015BM
  • MIC4428BN vs MIC5015BM
  • MIC4428BN vs MIC5014YN
  • MIC4428BN vs MIC5014YM-TR
  • MIC4428BN vs MIC5014YM
  • MIC4428BN vs MIC5014BN
  • MIC4428BN vs MIC5014BN
  • MIC4428BN vs MIC5014BM-TR
  • MIC4428BN vs MIC5014BM
  • MIC4428BN vs MIC5013YN
  • MIC4428BN vs MIC5013YM-TR
  • MIC4428BN vs MIC5013YM
  • MIC4428BN vs MIC5013BN
  • MIC4428BN vs MIC5013BM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.