☰
MIC4428YM
MIC4428YM
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4428YM Datasheet
History Price: $1.54000
In Stock: 30720
MIC4428YM Specification
Specification
Part No
MIC4428YM
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 29ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC4428YM PDF Datasheet
MIC4428YM Related Parts
MIC4100BM
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4428YM Description
The Microchip Technology MIC4428YM is a high-speed, dual-channel MOSFET driver designed to efficiently drive power MOSFETs in various applications, including motor control, power management, and switching power supplies. This device is particularly valued for its ability to deliver high peak output currents, fast switching times, and robust performance, making it an ideal choice for applications requiring reliable and efficient control of high-power devices.

## Overview

The MIC4428YM is designed to drive two independent low-side MOSFETs, allowing for effective control in half-bridge or full-bridge configurations. It features a high output current capability, which enables it to drive large gate capacitances quickly, thus minimizing switching losses and improving overall system efficiency. The device is housed in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

## Key Features

1. Dual Channel Output: The MIC4428YM provides two independent output channels, allowing for the simultaneous control of two MOSFETs, which is beneficial in applications such as H-bridge motor drivers.

2. High Peak Output Current: The driver can deliver peak output currents of up to 4A, making it capable of driving high-capacitance MOSFETs effectively.

3. Fast Switching Times: The device features fast rise and fall times, typically around 20ns, which helps reduce switching losses and improve efficiency in high-frequency applications.

4. Wide Supply Voltage Range: The MIC4428YM operates over a supply voltage range of 4.5V to 18V, providing flexibility for various circuit designs.

5. Low Propagation Delay: The device has a low propagation delay, typically around 20ns, ensuring quick response times for control signals.

6. TTL/CMOS Compatible Inputs: The input control signals are compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and digital logic devices.

7. Thermal Shutdown Protection: The MIC4428YM includes thermal shutdown features to protect the device from overheating, ensuring reliable operation under high-load conditions.

8. Low Quiescent Current: The device has a low quiescent current, which is advantageous for battery-powered applications.

9. Robust Design: The MIC4428YM is designed to withstand harsh operating conditions, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage (VDD): 4.5V to 18V
- Output Current (IOUT): Up to 4A (peak)
- Rise Time (tr): 20ns (typical)
- Fall Time (tf): 20ns (typical)
- Propagation Delay (tpd): 20ns (typical)
- Input Voltage (VIN): 0V to VDD (TTL/CMOS compatible)
- Quiescent Current (IQ): 1.5mA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-Pin SOIC
- Input Logic Levels: TTL/CMOS compatible

## Applications

The MIC4428YM is suitable for a variety of applications, including:

- Motor control systems (DC motors, stepper motors)
- Power management in DC-DC converters
- High-speed switching applications
- Power inverters for renewable energy systems
- Relay drivers and solenoid control
- General-purpose MOSFET driving applications

## Conclusion

The Microchip Technology MIC4428YM is a high-performance dual-channel MOSFET driver that provides an efficient solution for controlling power MOSFETs in various applications. With its high peak output current capability, fast switching times, and robust design, it is an excellent choice for engineers looking to enhance the performance of their power management systems. The MIC4428YM%27s compatibility with TTL and CMOS logic levels, along with its thermal protection features, makes it a versatile and reliable component in modern electronic designs. Whether used in motor control, power conversion, or other high-speed applications, the MIC4428YM delivers the performance and reliability needed for demanding environments.
MIC4428YM Compare Parts
  • MIC4428YM vs MIC5021YN
  • MIC4428YM vs MIC5021YM-TR
  • MIC4428YM vs MIC5021YM
  • MIC4428YM vs MIC5021BN
  • MIC4428YM vs MIC5021BM-TR
  • MIC4428YM vs MIC5021BM
  • MIC4428YM vs MIC5020YM-TR
  • MIC4428YM vs MIC5020YM
  • MIC4428YM vs MIC5020BM-TR
  • MIC4428YM vs MIC5020BM
  • MIC4428YM vs MIC5019YFT-TR
  • MIC4428YM vs MIC5019YFT-T5
  • MIC4428YM vs MIC5018YM4-TR
  • MIC4428YM vs MIC5018BM4TR
  • MIC4428YM vs MIC5018BM4 TR
  • MIC4428YM vs MIC5018BM4
  • MIC4428YM vs MIC5017BWM
  • MIC4428YM vs MIC5016YWM
  • MIC4428YM vs MIC5016YN
  • MIC4428YM vs MIC5016BWM
  • MIC4428YM vs MIC5016BN
  • MIC4428YM vs MIC5015YN
  • MIC4428YM vs MIC5015YM-TR
  • MIC4428YM vs MIC5015YM
  • MIC4428YM vs MIC5015BMTR
  • MIC4428YM vs MIC5015BM-TR
  • MIC4428YM vs MIC5015BM
  • MIC4428YM vs MIC5015BM
  • MIC4428YM vs MIC5014YN
  • MIC4428YM vs MIC5014YM-TR
  • MIC4428YM vs MIC5014YM
  • MIC4428YM vs MIC5014BN
  • MIC4428YM vs MIC5014BN
  • MIC4428YM vs MIC5014BM-TR
  • MIC4428YM vs MIC5014BM
  • MIC4428YM vs MIC5013YN
  • MIC4428YM vs MIC5013YM-TR
  • MIC4428YM vs MIC5013YM
  • MIC4428YM vs MIC5013BN
  • MIC4428YM vs MIC5013BM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.