☰
MIC4451YN
MIC4451YN
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MIC4451YN Datasheet
History Price: $3.40000
In Stock: 46320
MIC4451YN Specification
Specification
Part No
MIC4451YN
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
12A, 12A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 24ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MIC4451YN PDF Datasheet
MIC4451YN Related Parts
MIC4100BM
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4451YN Description
The Microchip Technology MIC4451YN is a high-speed, dual-channel, low-side MOSFET driver designed to provide efficient and reliable control of power MOSFETs in various applications. This device is particularly useful in power management systems, motor control, and other applications where fast switching and high current drive capability are essential. The MIC4451YN is known for its robust performance, making it a popular choice among engineers for driving high-power loads.

## Overview

The MIC4451YN is designed to drive two independent low-side MOSFETs, allowing for efficient control of power devices in half-bridge or full-bridge configurations. It features a high peak output current capability, fast rise and fall times, and a wide supply voltage range, making it suitable for a variety of applications, including DC-DC converters, motor drivers, and power inverters. The device is housed in a 8-pin dual in-line package (DIP), which facilitates easy integration into various circuit designs.

## Key Features

1. Dual Channel Output: The MIC4451YN provides two independent output channels, allowing for the simultaneous control of two MOSFETs.

2. High Peak Output Current: The driver can deliver peak output currents of up to 2A, enabling fast switching of high-capacitance MOSFETs.

3. Fast Switching Times: The device features fast rise and fall times, typically around 20ns, which helps minimize switching losses and improve overall efficiency.

4. Wide Supply Voltage Range: The MIC4451YN operates over a supply voltage range of 4.5V to 18V, providing flexibility for various applications.

5. Low Propagation Delay: The device has a low propagation delay, typically around 20ns, ensuring quick response times for control signals.

6. TTL/CMOS Compatible Inputs: The input control signals are compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and digital logic devices.

7. Thermal Shutdown Protection: The MIC4451YN includes thermal shutdown features to protect the device from overheating, ensuring reliable operation under high-load conditions.

8. Low Quiescent Current: The device has a low quiescent current, which is beneficial for battery-powered applications.

9. Robust Design: The MIC4451YN is designed to withstand harsh operating conditions, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage (VDD): 4.5V to 18V
- Output Current (IOUT): Up to 2A (peak)
- Rise Time (tr): 20ns (typical)
- Fall Time (tf): 20ns (typical)
- Propagation Delay (tpd): 20ns (typical)
- Input Voltage (VIN): 0V to VDD (TTL/CMOS compatible)
- Quiescent Current (IQ): 1.5mA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-Pin DIP
- Input Logic Levels: TTL/CMOS compatible

## Applications

The MIC4451YN is suitable for a wide range of applications, including:

- Motor control systems (DC motors, stepper motors)
- Power management in DC-DC converters
- High-speed switching applications
- Power inverters for renewable energy systems
- Relay drivers and solenoid control
- General-purpose MOSFET driving applications

## Conclusion

The Microchip Technology MIC4451YN is a high-performance dual-channel MOSFET driver that provides an efficient solution for controlling power MOSFETs in various applications. With its high peak output current capability, fast switching times, and robust design, it is an excellent choice for engineers looking to enhance the performance of their power management systems. The MIC4451YN%27s compatibility with TTL and CMOS logic levels, along with its thermal protection features, makes it a versatile and reliable component in modern electronic designs. Whether used in motor control, power conversion, or other high-speed applications, the MIC4451YN delivers the performance and reliability needed for demanding environments.
MIC4451YN Compare Parts
  • MIC4451YN vs MIC5021YN
  • MIC4451YN vs MIC5021YM-TR
  • MIC4451YN vs MIC5021YM
  • MIC4451YN vs MIC5021BN
  • MIC4451YN vs MIC5021BM-TR
  • MIC4451YN vs MIC5021BM
  • MIC4451YN vs MIC5020YM-TR
  • MIC4451YN vs MIC5020YM
  • MIC4451YN vs MIC5020BM-TR
  • MIC4451YN vs MIC5020BM
  • MIC4451YN vs MIC5019YFT-TR
  • MIC4451YN vs MIC5019YFT-T5
  • MIC4451YN vs MIC5018YM4-TR
  • MIC4451YN vs MIC5018BM4TR
  • MIC4451YN vs MIC5018BM4 TR
  • MIC4451YN vs MIC5018BM4
  • MIC4451YN vs MIC5017BWM
  • MIC4451YN vs MIC5016YWM
  • MIC4451YN vs MIC5016YN
  • MIC4451YN vs MIC5016BWM
  • MIC4451YN vs MIC5016BN
  • MIC4451YN vs MIC5015YN
  • MIC4451YN vs MIC5015YM-TR
  • MIC4451YN vs MIC5015YM
  • MIC4451YN vs MIC5015BMTR
  • MIC4451YN vs MIC5015BM-TR
  • MIC4451YN vs MIC5015BM
  • MIC4451YN vs MIC5015BM
  • MIC4451YN vs MIC5014YN
  • MIC4451YN vs MIC5014YM-TR
  • MIC4451YN vs MIC5014YM
  • MIC4451YN vs MIC5014BN
  • MIC4451YN vs MIC5014BN
  • MIC4451YN vs MIC5014BM-TR
  • MIC4451YN vs MIC5014BM
  • MIC4451YN vs MIC5013YN
  • MIC4451YN vs MIC5013YM-TR
  • MIC4451YN vs MIC5013YM
  • MIC4451YN vs MIC5013BN
  • MIC4451YN vs MIC5013BM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.