Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4680BM
MIC4680BM
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.3A 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4680BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4680BM Specification
Specification
Part No
MIC4680BM
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
SuperSwitcher
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
34V
Voltage - Output (Min/Fixed)
1.23V
Voltage - Output (Max)
32.98V
Current - Output
1.3A
Frequency - Switching
200kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC4680BM PDF Datasheet
MIC4680BM Datasheet
Click and Download: MIC4680BM Datasheet
MIC4680BM Related Parts
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BD5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC4680BM Compare Parts
MIC4680BM vs MIC5309-1.0YD6
MIC4680BM vs MIC5308-1.0YMT
MIC4680BM vs MIC5303-4.6YMT
MIC4680BM vs MIC5303-1.3YMT
MIC4680BM vs MIC5256-2.85BM5TS
MIC4680BM vs MIC4950YFM-TR
MIC4680BM vs MIC4950YFM-T5
MIC4680BM vs MIC4950YFL-TR
MIC4680BM vs MIC4950YFL-T5
MIC4680BM vs MIC4930YFL-TR
MIC4680BM vs MIC4930YFL-T5
MIC4680BM vs MIC4782YML-TR
MIC4680BM vs MIC4744YTSE-TR
MIC4680BM vs MIC4744YTSE
MIC4680BM vs MIC4744YML-TR
MIC4680BM vs MIC4742YTSE-TR
MIC4680BM vs MIC4742YTSE
MIC4680BM vs MIC4742YTSE
MIC4680BM vs MIC4742YML-TR
MIC4680BM vs MIC4724YMME-TR
MIC4680BM vs MIC4724YMME
MIC4680BM vs MIC4724YMME
MIC4680BM vs MIC4723YMME-TR
MIC4680BM vs MIC4723YMME
MIC4680BM vs MIC4723YMME
MIC4680BM vs MIC4723YML-TR
MIC4680BM vs MIC4723YML TR
MIC4680BM vs MIC4723YML
MIC4680BM vs MIC4722YML-TR
MIC4680BM vs MIC4722YML
MIC4680BM vs MIC4721YMM-TR
MIC4680BM vs MIC4721YMM
MIC4680BM vs MIC4720YMME-TR
MIC4680BM vs MIC4720YMME
MIC4680BM vs MIC4720YML-TR
MIC4680BM vs MIC4690YM-TR
MIC4680BM vs MIC4690YM
MIC4680BM vs MIC4690BM-TR
MIC4680BM vs MIC4690BM
MIC4680BM vs MIC4685WR-TR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top