Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4690BM-TR
MIC4690BM-TR
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4690BM-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4690BM-TR Specification
Specification
Part No
MIC4690BM-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
SuperSwitcher
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.23V
Voltage - Output (Max)
27.9V
Current - Output
1A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC4690BM-TR PDF Datasheet
MIC4690BM-TR Datasheet
Click and Download: MIC4690BM-TR Datasheet
MIC4690BM-TR Related Parts
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BD5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC4690BM-TR Compare Parts
MIC4690BM-TR vs MIC5309-1.0YD6
MIC4690BM-TR vs MIC5308-1.0YMT
MIC4690BM-TR vs MIC5303-4.6YMT
MIC4690BM-TR vs MIC5303-1.3YMT
MIC4690BM-TR vs MIC5256-2.85BM5TS
MIC4690BM-TR vs MIC4950YFM-TR
MIC4690BM-TR vs MIC4950YFM-T5
MIC4690BM-TR vs MIC4950YFL-TR
MIC4690BM-TR vs MIC4950YFL-T5
MIC4690BM-TR vs MIC4930YFL-TR
MIC4690BM-TR vs MIC4930YFL-T5
MIC4690BM-TR vs MIC4782YML-TR
MIC4690BM-TR vs MIC4744YTSE-TR
MIC4690BM-TR vs MIC4744YTSE
MIC4690BM-TR vs MIC4744YML-TR
MIC4690BM-TR vs MIC4742YTSE-TR
MIC4690BM-TR vs MIC4742YTSE
MIC4690BM-TR vs MIC4742YTSE
MIC4690BM-TR vs MIC4742YML-TR
MIC4690BM-TR vs MIC4724YMME-TR
MIC4690BM-TR vs MIC4724YMME
MIC4690BM-TR vs MIC4724YMME
MIC4690BM-TR vs MIC4723YMME-TR
MIC4690BM-TR vs MIC4723YMME
MIC4690BM-TR vs MIC4723YMME
MIC4690BM-TR vs MIC4723YML-TR
MIC4690BM-TR vs MIC4723YML TR
MIC4690BM-TR vs MIC4723YML
MIC4690BM-TR vs MIC4722YML-TR
MIC4690BM-TR vs MIC4722YML
MIC4690BM-TR vs MIC4721YMM-TR
MIC4690BM-TR vs MIC4721YMM
MIC4690BM-TR vs MIC4720YMME-TR
MIC4690BM-TR vs MIC4720YMME
MIC4690BM-TR vs MIC4720YML-TR
MIC4690BM-TR vs MIC4690YM-TR
MIC4690BM-TR vs MIC4690YM
MIC4690BM-TR vs MIC4690BM
MIC4690BM-TR vs MIC4685WR-TR
MIC4690BM-TR vs MIC4685WR
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed