☰
MIC4830YML TR
MIC4830YML TR
Active
Description:  LOW NOISE 180VP-P EL DRIVER
Manufacturer:  Microchip Technology
History Price: $0.61000
In Stock: 31520
MIC4830YML TR Specification
Specification
Part No
MIC4830YML TR
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
EL Lamp Driver
Frequency
65kHz ~ 250kHz
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
45 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-MLF? (3x3)
MIC4830YML TR PDF Datasheet
MIC4830YML TR Related Parts
MIC4826BMM
MIC4826BMM
Microchip Technology
160V OUTPUT VOLTAGE, EL DRIVER
MIC4826BMM
MIC4826BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826BMM-TR
MIC4826BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM
MIC4826YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM-TR
MIC4826YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM
MIC4827BMM
Microchip Technology
180V OUTPUT VOLTAGE, EL DRIVER
MIC4827BMM
MIC4827BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM-TR
MIC4827BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM
MIC4827YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM-TR
MIC4827YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML
MIC4830YML
Micrel
LOW NOISE 180VP-P EL DRIVER
MIC4830YMM
MIC4830YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML TR Compare Parts
  • MIC4830YML TR vs MIC4834YMM
  • MIC4830YML TR vs MIC4834YML-TR
  • MIC4830YML TR vs MIC4833YML-TR
  • MIC4830YML TR vs MIC4832YMM-TR
  • MIC4830YML TR vs MIC4832YMM TR
  • MIC4830YML TR vs MIC4832YMM
  • MIC4830YML TR vs MIC4832YML-TR
  • MIC4830YML TR vs MIC4830YMM-TR
  • MIC4830YML TR vs MIC4830YMM
  • MIC4830YML TR vs MIC4830YMM
  • MIC4830YML TR vs MIC4830YML
  • MIC4830YML TR vs MIC4827YMM-TR
  • MIC4830YML TR vs MIC4827YMM
  • MIC4830YML TR vs MIC4827BMM-TR
  • MIC4830YML TR vs MIC4827BMM
  • MIC4830YML TR vs MIC4827BMM
  • MIC4830YML TR vs MIC4826YMM-TR
  • MIC4830YML TR vs MIC4826YMM
  • MIC4830YML TR vs MIC4826BMM-TR
  • MIC4830YML TR vs MIC4826BMM
  • MIC4830YML TR vs MIC4826BMM
  • MIC4830YML TR vs MIC4826BMMTR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks