Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC5014YM-TR
MIC5014YM-TR
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HI/LOW SIDE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC5014YM-TR Datasheet
History Price: $3.08000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC5014YM-TR Specification
Specification
Part No
MIC5014YM-TR
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
2.75V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC5014YM-TR PDF Datasheet
MIC5014YM-TR Datasheet
Click and Download: MIC5014YM-TR Datasheet
MIC5014YM-TR Related Parts
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC5014YM-TR Compare Parts
MIC5014YM-TR vs MIC5021YN
MIC5014YM-TR vs MIC5021YM-TR
MIC5014YM-TR vs MIC5021YM
MIC5014YM-TR vs MIC5021BN
MIC5014YM-TR vs MIC5021BM-TR
MIC5014YM-TR vs MIC5021BM
MIC5014YM-TR vs MIC5020YM-TR
MIC5014YM-TR vs MIC5020YM
MIC5014YM-TR vs MIC5020BM-TR
MIC5014YM-TR vs MIC5020BM
MIC5014YM-TR vs MIC5019YFT-TR
MIC5014YM-TR vs MIC5019YFT-T5
MIC5014YM-TR vs MIC5018YM4-TR
MIC5014YM-TR vs MIC5018BM4TR
MIC5014YM-TR vs MIC5018BM4 TR
MIC5014YM-TR vs MIC5018BM4
MIC5014YM-TR vs MIC5017BWM
MIC5014YM-TR vs MIC5016YWM
MIC5014YM-TR vs MIC5016YN
MIC5014YM-TR vs MIC5016BWM
MIC5014YM-TR vs MIC5016BN
MIC5014YM-TR vs MIC5015YN
MIC5014YM-TR vs MIC5015YM-TR
MIC5014YM-TR vs MIC5015YM
MIC5014YM-TR vs MIC5015BMTR
MIC5014YM-TR vs MIC5015BM-TR
MIC5014YM-TR vs MIC5015BM
MIC5014YM-TR vs MIC5015BM
MIC5014YM-TR vs MIC5014YN
MIC5014YM-TR vs MIC5014YM
MIC5014YM-TR vs MIC5014BN
MIC5014YM-TR vs MIC5014BN
MIC5014YM-TR vs MIC5014BM-TR
MIC5014YM-TR vs MIC5014BM
MIC5014YM-TR vs MIC5013YN
MIC5014YM-TR vs MIC5013YM-TR
MIC5014YM-TR vs MIC5013YM
MIC5014YM-TR vs MIC5013BN
MIC5014YM-TR vs MIC5013BM-TR
MIC5014YM-TR vs MIC5013BM
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable