Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC5015BM
MIC5015BM
Discontinued
PMIC - Gate Drivers
Description:
IC GATE DRVR HI/LOW SIDE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC5015BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC5015BM Specification
Specification
Part No
MIC5015BM
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
2.75V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC5015BM PDF Datasheet
MIC5015BM Datasheet
Click and Download: MIC5015BM Datasheet
MIC5015BM Related Parts
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC5015BM Compare Parts
MIC5015BM vs MIC5021YN
MIC5015BM vs MIC5021YM-TR
MIC5015BM vs MIC5021YM
MIC5015BM vs MIC5021BN
MIC5015BM vs MIC5021BM-TR
MIC5015BM vs MIC5021BM
MIC5015BM vs MIC5020YM-TR
MIC5015BM vs MIC5020YM
MIC5015BM vs MIC5020BM-TR
MIC5015BM vs MIC5020BM
MIC5015BM vs MIC5019YFT-TR
MIC5015BM vs MIC5019YFT-T5
MIC5015BM vs MIC5018YM4-TR
MIC5015BM vs MIC5018BM4TR
MIC5015BM vs MIC5018BM4 TR
MIC5015BM vs MIC5018BM4
MIC5015BM vs MIC5017BWM
MIC5015BM vs MIC5016YWM
MIC5015BM vs MIC5016YN
MIC5015BM vs MIC5016BWM
MIC5015BM vs MIC5016BN
MIC5015BM vs MIC5015YN
MIC5015BM vs MIC5015YM-TR
MIC5015BM vs MIC5015YM
MIC5015BM vs MIC5015BMTR
MIC5015BM vs MIC5015BM-TR
MIC5015BM vs MIC5014YN
MIC5015BM vs MIC5014YM-TR
MIC5015BM vs MIC5014YM
MIC5015BM vs MIC5014BN
MIC5015BM vs MIC5014BN
MIC5015BM vs MIC5014BM-TR
MIC5015BM vs MIC5014BM
MIC5015BM vs MIC5013YN
MIC5015BM vs MIC5013YM-TR
MIC5015BM vs MIC5013YM
MIC5015BM vs MIC5013BN
MIC5015BM vs MIC5013BM-TR
MIC5015BM vs MIC5013BM
MIC5015BM vs MIC5011YN
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller