☰
MIC5020YM
MIC5020YM
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC5020YM Datasheet
History Price: $3.49000
In Stock: 40200
MIC5020YM Specification
Specification
Part No
MIC5020YM
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
11V ~ 50V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
700ns, 500ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC5020YM PDF Datasheet
MIC5020YM Related Parts
MIC4100BM
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC5020YM Compare Parts
  • MIC5020YM vs MIC5021YN
  • MIC5020YM vs MIC5021YM-TR
  • MIC5020YM vs MIC5021YM
  • MIC5020YM vs MIC5021BN
  • MIC5020YM vs MIC5021BM-TR
  • MIC5020YM vs MIC5021BM
  • MIC5020YM vs MIC5020YM-TR
  • MIC5020YM vs MIC5020BM-TR
  • MIC5020YM vs MIC5020BM
  • MIC5020YM vs MIC5019YFT-TR
  • MIC5020YM vs MIC5019YFT-T5
  • MIC5020YM vs MIC5018YM4-TR
  • MIC5020YM vs MIC5018BM4TR
  • MIC5020YM vs MIC5018BM4 TR
  • MIC5020YM vs MIC5018BM4
  • MIC5020YM vs MIC5017BWM
  • MIC5020YM vs MIC5016YWM
  • MIC5020YM vs MIC5016YN
  • MIC5020YM vs MIC5016BWM
  • MIC5020YM vs MIC5016BN
  • MIC5020YM vs MIC5015YN
  • MIC5020YM vs MIC5015YM-TR
  • MIC5020YM vs MIC5015YM
  • MIC5020YM vs MIC5015BMTR
  • MIC5020YM vs MIC5015BM-TR
  • MIC5020YM vs MIC5015BM
  • MIC5020YM vs MIC5015BM
  • MIC5020YM vs MIC5014YN
  • MIC5020YM vs MIC5014YM-TR
  • MIC5020YM vs MIC5014YM
  • MIC5020YM vs MIC5014BN
  • MIC5020YM vs MIC5014BN
  • MIC5020YM vs MIC5014BM-TR
  • MIC5020YM vs MIC5014BM
  • MIC5020YM vs MIC5013YN
  • MIC5020YM vs MIC5013YM-TR
  • MIC5020YM vs MIC5013YM
  • MIC5020YM vs MIC5013BN
  • MIC5020YM vs MIC5013BM-TR
  • MIC5020YM vs MIC5013BM
  • MIC5020YM FAQ
    Q1: What is the Microchip Technology MIC5020YM?
    A1: The Microchip Technology MIC5020YM is a dual-channel, low-dropout (LDO) voltage regulator designed for low-power applications requiring precise voltage regulation.

    Q2: What are the output voltages of the Microchip Technology MIC5020YM?
    A2: The Microchip Technology MIC5020YM has dual outputs with fixed voltages of 5V and 3.3V.

    Q3: What is the maximum output current for the Microchip Technology MIC5020YM?
    A3: The maximum output current for each channel of the MIC5020YM is 150mA.

    Q4: What is the dropout voltage for the Microchip Technology MIC5020YM?
    A4: The typical dropout voltage for the MIC5020YM is 70mV at light load and 120mV at full load (150mA).

    Q5: What is the typical quiescent current for the Microchip Technology MIC5020YM?
    A5: The typical quiescent current for the MIC5020YM is 30µA, making it suitable for low-power applications.

    Q6: Does the Microchip Technology MIC5020YM include any protection features?
    A6: Yes, the MIC5020YM includes overcurrent protection, thermal shutdown, and current limiting to protect the device and the load from faults.

    Q7: What is the operating temperature range for the Microchip Technology MIC5020YM?
    A7: The operating temperature range for the MIC5020YM is from -40°C to +125°C, making it suitable for automotive and industrial applications.

    Q8: What package type is the Microchip Technology MIC5020YM available in?
    A8: The MIC5020YM is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package.

    Q9: Can the Microchip Technology MIC5020YM be used in battery-powered designs?
    A9: Yes, the low quiescent current and low dropout voltage make the MIC5020YM ideal for battery-powered designs, especially in portable devices.

    Q10: Is the Microchip Technology MIC5020YM RoHS-compliant?
    A10: Yes, the MIC5020YM is RoHS-compliant, meaning it is free from harmful substances like lead, mercury, and cadmium.

    Q11: How does the Microchip Technology MIC5020YM handle overtemperature conditions?
    A11: The MIC5020YM includes thermal shutdown protection, which automatically disables the regulator if the junction temperature exceeds a safe threshold.

    Q12: What are the main applications for the Microchip Technology MIC5020YM?
    A12: The MIC5020YM is used in low-power devices such as portable electronics, IoT sensors, battery-powered devices, and automotive applications that require dual-output voltage regulation.

    Q13: Does the Microchip Technology MIC5020YM have adjustable output voltages?
    A13: No, the MIC5020YM has fixed output voltages of 5V and 3.3V. If adjustable output voltage is needed, consider other variants in the MIC5000 series.

    Q14: Can the Microchip Technology MIC5020YM be used in automotive applications?
    A14: Yes, the MIC5020YM is designed for automotive-grade applications with an extended operating temperature range from -40°C to +125°C.

    Q15: What is the output voltage tolerance for the Microchip Technology MIC5020YM?
    A15: The output voltage tolerance for the MIC5020YM is typically ±2%, ensuring stable and precise voltage regulation.

    Q16: How does the Microchip Technology MIC5020YM manage transient response?
    A16: The MIC5020YM has fast transient response, making it suitable for sensitive electronics that require a stable voltage during sudden load changes.

    Q17: What is the typical output noise level for the Microchip Technology MIC5020YM?
    A17: The MIC5020YM typically has low output noise, with a noise level of around 30µVRMS in the frequency range of 10Hz to 100kHz.

    Q18: Is the Microchip Technology MIC5020YM suitable for use in high-frequency applications?
    A18: While the MIC5020YM is primarily designed for low-power, low-noise applications, its high output stability and low dropout make it suitable for a wide range of consumer and industrial applications.

    Q19: Does the Microchip Technology MIC5020YM require external capacitors for operation?
    A19: Yes, the MIC5020YM requires external capacitors on both the input and output to ensure stable operation. A typical configuration is a 1µF ceramic capacitor on the input and a 10µF ceramic capacitor on the output.

    Q20: What are the key advantages of using the Microchip Technology MIC5020YM in a design?
    A20: Key advantages include low dropout voltage, low quiescent current, dual-output configuration, thermal shutdown protection, and its suitability for battery-powered and automotive applications.
    Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable