Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC5021YN
MIC5021YN
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HIGH-SIDE 8DIP
Manufacturer:
Microchip Technology
Datasheet:
MIC5021YN Datasheet
History Price: $4.66000
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC5021YN Specification
Specification
Part No
MIC5021YN
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
12V ~ 36V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
400ns, 400ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MIC5021YN PDF Datasheet
MIC5021YN Datasheet
Click and Download: MIC5021YN Datasheet
MIC5021YN Related Parts
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC5021YN Compare Parts
MIC5021YN vs MIC5021YM-TR
MIC5021YN vs MIC5021YM
MIC5021YN vs MIC5021BN
MIC5021YN vs MIC5021BM-TR
MIC5021YN vs MIC5021BM
MIC5021YN vs MIC5020YM-TR
MIC5021YN vs MIC5020YM
MIC5021YN vs MIC5020BM-TR
MIC5021YN vs MIC5020BM
MIC5021YN vs MIC5019YFT-TR
MIC5021YN vs MIC5019YFT-T5
MIC5021YN vs MIC5018YM4-TR
MIC5021YN vs MIC5018BM4TR
MIC5021YN vs MIC5018BM4 TR
MIC5021YN vs MIC5018BM4
MIC5021YN vs MIC5017BWM
MIC5021YN vs MIC5016YWM
MIC5021YN vs MIC5016YN
MIC5021YN vs MIC5016BWM
MIC5021YN vs MIC5016BN
MIC5021YN vs MIC5015YN
MIC5021YN vs MIC5015YM-TR
MIC5021YN vs MIC5015YM
MIC5021YN vs MIC5015BMTR
MIC5021YN vs MIC5015BM-TR
MIC5021YN vs MIC5015BM
MIC5021YN vs MIC5015BM
MIC5021YN vs MIC5014YN
MIC5021YN vs MIC5014YM-TR
MIC5021YN vs MIC5014YM
MIC5021YN vs MIC5014BN
MIC5021YN vs MIC5014BN
MIC5021YN vs MIC5014BM-TR
MIC5021YN vs MIC5014BM
MIC5021YN vs MIC5013YN
MIC5021YN vs MIC5013YM-TR
MIC5021YN vs MIC5013YM
MIC5021YN vs MIC5013BN
MIC5021YN vs MIC5013BM-TR
MIC5021YN vs MIC5013BM
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable