Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Microchip Technology MIC5156-3.3BM-TR
MIC5156-3.3BM-TR
Discontinued
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
IC LNR REG CTRLR 1OUT 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC5156-3.3BM-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC5156-3.3BM-TR Specification
Specification
Part No
MIC5156-3.3BM-TR
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Fixed
Number of Outputs
1
Current - Supply
2.7mA
Voltage - Input
3V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Supplier Device Package
8-SOIC
MIC5156-3.3BM-TR PDF Datasheet
MIC5156-3.3BM-TR Datasheet
Click and Download: MIC5156-3.3BM-TR Datasheet
MIC5156-3.3BM-TR Related Parts
MIC2571-1BMM TS
Micrel
SINGLE-CELL SWITCHING REGULATOR
MIC2571-2BMM TS
Micrel
SINGLE-CELL SWITCHING REGULATOR
MIC2920A-48BS TR
Micrel
MIC2920A-48BS TR, 400 MA LOW-D
MIC29503BT L2
Micrel
HIGH-CURRENT LOW-DROPOUT REGULAT
MIC29503BT L3
Micrel
HIGH-CURRENT LOW-DROPOUT REGULAT
MIC3775-1.5BMMTS
Micrel
750 MA MICROCAP LOW VOLTAGE LOW-
MIC39151-25BT
Micrel
1.5 AMP LOW VOLTAGE LOW-DROPOUT
MIC39300-2.5BUTR REEL
Micrel
3 AMP LOW VOLTAGE LOW-DROPOUT
MIC39301-18BU
Micrel
3 AMP LOW VOLTAGE LOW-DROPOUT
MIC49150-0.9W
Micrel
1.5 AMP LOW VOLTAGE LDO REGULATO
MIC5156-3.3BM
Microchip Technology
SUPER LDO REGULATOR CONTROLLER
MIC5156-3.3BM
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
MIC5156-3.3BM-TR Compare Parts
MIC5156-3.3BM-TR vs MIC5335-SRYMT
MIC5156-3.3BM-TR vs MIC5335-SPYMT
MIC5156-3.3BM-TR vs MIC5335-SOYMT
MIC5156-3.3BM-TR vs MIC5335-SNYMT
MIC5156-3.3BM-TR vs MIC5335-SKYMT
MIC5156-3.3BM-TR vs MIC5335-SJYMT
MIC5156-3.3BM-TR vs MIC5335-SFYMT
MIC5156-3.3BM-TR vs MIC5335-PNYMT
MIC5156-3.3BM-TR vs MIC5335-PMYMT
MIC5156-3.3BM-TR vs MIC5335-PJYMT
MIC5156-3.3BM-TR vs MIC5335-OOYMT
MIC5156-3.3BM-TR vs MIC5335-OGYMT
MIC5156-3.3BM-TR vs MIC5335-NNYMT
MIC5156-3.3BM-TR vs MIC5335-NKYMT
MIC5156-3.3BM-TR vs MIC5335-NDYMT
MIC5156-3.3BM-TR vs MIC5335-MKYMT
MIC5156-3.3BM-TR vs MIC5335-MFYMT
MIC5156-3.3BM-TR vs MIC5335-LLYMT
MIC5156-3.3BM-TR vs MIC5335-KGYMT
MIC5156-3.3BM-TR vs MIC5335-KDYMT
MIC5156-3.3BM-TR vs MIC5335-JJYMT
MIC5156-3.3BM-TR vs MIC5335-JGYMT
MIC5156-3.3BM-TR vs MIC5335-GWYMT
MIC5156-3.3BM-TR vs MIC5335-GGYMT
MIC5156-3.3BM-TR vs MIC5335-GFYMT
MIC5156-3.3BM-TR vs MIC5322-MFYMT
MIC5156-3.3BM-TR vs MIC5321-SJYMT
MIC5156-3.3BM-TR vs MIC5321-SGYMT
MIC5156-3.3BM-TR vs MIC5321-PPYMT
MIC5156-3.3BM-TR vs MIC5321-PKYMT
MIC5156-3.3BM-TR vs MIC5321-PGYMT
MIC5156-3.3BM-TR vs MIC5321-OOYMT
MIC5156-3.3BM-TR vs MIC5321-MMYMT
MIC5156-3.3BM-TR vs MIC5321-MMYML
MIC5156-3.3BM-TR vs MIC5321-MMYD6
MIC5156-3.3BM-TR vs MIC5321-MGYMT
MIC5156-3.3BM-TR vs MIC5321-MFYML
MIC5156-3.3BM-TR vs MIC5321-LLYMT
MIC5156-3.3BM-TR vs MIC5320KGYML
MIC5156-3.3BM-TR vs MIC5320-SSYMT
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.