☰
MIC5156YM
MIC5156YM
Active
Description:  IC LNR REG CTRLR 1OUT 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC5156YM Datasheet
History Price: $4.00000
In Stock: 28520
MIC5156YM Specification
Specification
Part No
MIC5156YM
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Adjustable
Number of Outputs
1
Current - Supply
2.7mA
Voltage - Input
3V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Supplier Device Package
8-SOIC
MIC5156YM PDF Datasheet
MIC5156YM Related Parts
MIC2571-1BMM TS
MIC2571-1BMM TS
Micrel
SINGLE-CELL SWITCHING REGULATOR
MIC2571-2BMM TS
MIC2571-2BMM TS
Micrel
SINGLE-CELL SWITCHING REGULATOR
MIC2920A-48BS TR
MIC2920A-48BS TR
Micrel
MIC2920A-48BS TR, 400 MA LOW-D
MIC29503BT L2
MIC29503BT L2
Micrel
HIGH-CURRENT LOW-DROPOUT REGULAT
MIC29503BT L3
MIC29503BT L3
Micrel
HIGH-CURRENT LOW-DROPOUT REGULAT
MIC3775-1.5BMMTS
MIC3775-1.5BMMTS
Micrel
750 MA MICROCAP LOW VOLTAGE LOW-
MIC39151-25BT
MIC39151-25BT
Micrel
1.5 AMP LOW VOLTAGE LOW-DROPOUT
MIC39300-2.5BUTR REEL
MIC39300-2.5BUTR REEL
Micrel
3 AMP LOW VOLTAGE LOW-DROPOUT
MIC39301-18BU
MIC39301-18BU
Micrel
3 AMP LOW VOLTAGE LOW-DROPOUT
MIC49150-0.9W
MIC49150-0.9W
Micrel
1.5 AMP LOW VOLTAGE LDO REGULATO
MIC5156-3.3BM
MIC5156-3.3BM
Microchip Technology
SUPER LDO REGULATOR CONTROLLER
MIC5156-3.3BM
MIC5156-3.3BM
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
MIC5156YM Compare Parts
  • MIC5156YM vs MIC5335-SRYMT
  • MIC5156YM vs MIC5335-SPYMT
  • MIC5156YM vs MIC5335-SOYMT
  • MIC5156YM vs MIC5335-SNYMT
  • MIC5156YM vs MIC5335-SKYMT
  • MIC5156YM vs MIC5335-SJYMT
  • MIC5156YM vs MIC5335-SFYMT
  • MIC5156YM vs MIC5335-PNYMT
  • MIC5156YM vs MIC5335-PMYMT
  • MIC5156YM vs MIC5335-PJYMT
  • MIC5156YM vs MIC5335-OOYMT
  • MIC5156YM vs MIC5335-OGYMT
  • MIC5156YM vs MIC5335-NNYMT
  • MIC5156YM vs MIC5335-NKYMT
  • MIC5156YM vs MIC5335-NDYMT
  • MIC5156YM vs MIC5335-MKYMT
  • MIC5156YM vs MIC5335-MFYMT
  • MIC5156YM vs MIC5335-LLYMT
  • MIC5156YM vs MIC5335-KGYMT
  • MIC5156YM vs MIC5335-KDYMT
  • MIC5156YM vs MIC5335-JJYMT
  • MIC5156YM vs MIC5335-JGYMT
  • MIC5156YM vs MIC5335-GWYMT
  • MIC5156YM vs MIC5335-GGYMT
  • MIC5156YM vs MIC5335-GFYMT
  • MIC5156YM vs MIC5322-MFYMT
  • MIC5156YM vs MIC5321-SJYMT
  • MIC5156YM vs MIC5321-SGYMT
  • MIC5156YM vs MIC5321-PPYMT
  • MIC5156YM vs MIC5321-PKYMT
  • MIC5156YM vs MIC5321-PGYMT
  • MIC5156YM vs MIC5321-OOYMT
  • MIC5156YM vs MIC5321-MMYMT
  • MIC5156YM vs MIC5321-MMYML
  • MIC5156YM vs MIC5321-MMYD6
  • MIC5156YM vs MIC5321-MGYMT
  • MIC5156YM vs MIC5321-MFYML
  • MIC5156YM vs MIC5321-LLYMT
  • MIC5156YM vs MIC5320KGYML
  • MIC5156YM vs MIC5320-SSYMT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)