Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC6211YM5-TR
MIC6211YM5-TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC6211YM5-TR Datasheet
History Price: $0.48000
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC6211YM5-TR Specification
Specification
Part No
MIC6211YM5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
IttyBitty
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
6V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
2 mV
Current - Supply
1.3mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC6211YM5-TR PDF Datasheet
MIC6211YM5-TR Datasheet
Click and Download: MIC6211YM5-TR Datasheet
MIC6211YM5-TR Related Parts
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC7300BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR Compare Parts
MIC6211YM5-TR vs MIC923BC5TR
MIC6211YM5-TR vs MIC923BC5-TR
MIC6211YM5-TR vs MIC922YC5-TR
MIC6211YM5-TR vs MIC922BC5-TR
MIC6211YM5-TR vs MIC921YC5-TR
MIC6211YM5-TR vs MIC921BC5TR
MIC6211YM5-TR vs MIC921BC5-TR
MIC6211YM5-TR vs MIC920YC5-TR
MIC6211YM5-TR vs MIC920BC5-TR
MIC6211YM5-TR vs MIC919YC5-TR
MIC6211YM5-TR vs MIC919BC5-TR
MIC6211YM5-TR vs MIC919BC5
MIC6211YM5-TR vs MIC918YC5-TR
MIC6211YM5-TR vs MIC918YC5 TR
MIC6211YM5-TR vs MIC918BC5-TR
MIC6211YM5-TR vs MIC918BC5
MIC6211YM5-TR vs MIC916YQS-TR
MIC6211YM5-TR vs MIC916YQS
MIC6211YM5-TR vs MIC916BQS-TR
MIC6211YM5-TR vs MIC916BQS
MIC6211YM5-TR vs MIC916BQS
MIC6211YM5-TR vs MIC915YMM-TR
MIC6211YM5-TR vs MIC915YMM
MIC6211YM5-TR vs MIC915BMM-TR
MIC6211YM5-TR vs MIC915BMM
MIC6211YM5-TR vs MIC915BMM
MIC6211YM5-TR vs MIC914YM5-TR
MIC6211YM5-TR vs MIC914BM5TR
MIC6211YM5-TR vs MIC914BM5-TR
MIC6211YM5-TR vs MIC914BM5 TS
MIC6211YM5-TR vs MIC914BM5
MIC6211YM5-TR vs MIC913YM5-TR
MIC6211YM5-TR vs MIC913BM5-TR
MIC6211YM5-TR vs MIC913BM5
MIC6211YM5-TR vs MIC912YM5-TR
MIC6211YM5-TR vs MIC912BM5TR
MIC6211YM5-TR vs MIC912BM5-TR
MIC6211YM5-TR vs MIC911YM5-TR
MIC6211YM5-TR vs MIC911BM5TR
MIC6211YM5-TR vs MIC911BM5-TR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top