☰
MIC7221BM5-TR
MIC7221BM5-TR
Discontinued
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 1200
MIC7221BM5-TR Specification
Specification
Part No
MIC7221BM5-TR
Category
Linear - Comparators
Manufacturer
Microchip Technology
Series
IttyBitty
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
2.2V ~ 10V
Voltage - Input Offset (Max)
10mV @ 5V
Current - Input Bias (Max)
0.5pA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
25μA
CMRR, PSRR (Typ)
70dB CMRR, 90dB PSRR
Propagation Delay (Max)
5μs
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
MIC7221BM5-TR PDF Datasheet
MIC7221BM5-TR Related Parts
MIC6270BM5-TR
MIC6270BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC6270YM5-TR
MIC6270YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7211BM5-TR
MIC7211BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7211YM5-TR
MIC7211YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7221YM5-TR
MIC7221YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC833BM5
MIC833BM5
Micrel
IC COMPARATOR 2 W/VOLT REF SOT23
MIC833BM5-TR
MIC833BM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC833BM5TR
MIC833BM5TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC833YM5-TR
MIC833YM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834BM5-TR
MIC834BM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834YM5-TR
MIC834YM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834YM5TR
MIC834YM5TR
Microchip Technology
COMPARATOR WITH REFERENCE
MIC7221BM5-TR Description
The Microchip Technology MIC7221BM5-TR is a precision micropower operational amplifier designed for applications requiring high performance with low power consumption and compact packaging. It is particularly well-suited for portable and battery-powered systems, sensor interfaces, and analog front ends where both performance and efficiency are critical. This device delivers exceptional specifications in terms of power supply range, low offset voltage, minimal bias current, and rail-to-rail input/output operation.

General Description
The MIC7221BM5-TR is a single, precision CMOS operational amplifier housed in a space-saving SOT-23-5 surface-mount package. It offers rail-to-rail input and output swing, which maximizes dynamic range and simplifies design for single-supply applications. It is specifically optimized for low-voltage operations, down to 1.8V, while maintaining a very low power consumption of just 20 μA typical supply current. This makes it ideal for battery-powered devices and portable electronics.

Key Features

* Single-supply operation down to 1.8V and up to 10V
* Low supply current: 20 µA typical
* Low input offset voltage: 150 µV typical
* Low input bias current:
MIC7221BM5-TR Compare Parts
  • MIC7221BM5-TR vs MIC845NYC5
  • MIC7221BM5-TR vs MIC845LYC5-TR
  • MIC7221BM5-TR vs MIC845LYC5
  • MIC7221BM5-TR vs MIC845HYC5-TR
  • MIC7221BM5-TR vs MIC845HYC5
  • MIC7221BM5-TR vs MIC842NYMT-TR
  • MIC7221BM5-TR vs MIC842NYMT-T5
  • MIC7221BM5-TR vs MIC842NYC5TR
  • MIC7221BM5-TR vs MIC842NYC5-TR
  • MIC7221BM5-TR vs MIC842NYC5
  • MIC7221BM5-TR vs MIC842NBC5-TR
  • MIC7221BM5-TR vs MIC842LYMT-TR
  • MIC7221BM5-TR vs MIC842LYMT-T5
  • MIC7221BM5-TR vs MIC842LYC5-TR
  • MIC7221BM5-TR vs MIC842LBC5-TR
  • MIC7221BM5-TR vs MIC842LBC5 TR
  • MIC7221BM5-TR vs MIC842HYMT-TR
  • MIC7221BM5-TR vs MIC842HYMT-T5
  • MIC7221BM5-TR vs MIC842HYC5-TR
  • MIC7221BM5-TR vs MIC842HBC5-TR
  • MIC7221BM5-TR vs MIC841NYMT-TR
  • MIC7221BM5-TR vs MIC841NYMT-T5
  • MIC7221BM5-TR vs MIC841NYC5-TR
  • MIC7221BM5-TR vs MIC841NYC5-T5
  • MIC7221BM5-TR vs MIC841NBC5-TR
  • MIC7221BM5-TR vs MIC841NBC5
  • MIC7221BM5-TR vs MIC841LYMT-TR
  • MIC7221BM5-TR vs MIC841LYMT-T5
  • MIC7221BM5-TR vs MIC841LYC5-TR
  • MIC7221BM5-TR vs MIC841LBC5TR
  • MIC7221BM5-TR vs MIC841LBC5-TR
  • MIC7221BM5-TR vs MIC841HYMT-TR
  • MIC7221BM5-TR vs MIC841HYMT-T5
  • MIC7221BM5-TR vs MIC841HYC5-TR
  • MIC7221BM5-TR vs MIC841HBC5-TR
  • MIC7221BM5-TR vs MIC834YM5TR
  • MIC7221BM5-TR vs MIC834YM5-TR
  • MIC7221BM5-TR vs MIC834BM5-TR
  • MIC7221BM5-TR vs MIC833YM5-TR
  • MIC7221BM5-TR vs MIC833BM5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.