☰
MM5451BN
MM5451BN
Obsolete
Description:  IC DRVR DISPLAY LED 40DIP
Manufacturer:  Microchip Technology
Datasheet:   MM5451BN Datasheet
History Price: Obsolete
In Stock: 35200
MM5451BN Specification
Specification
Part No
MM5451BN
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
-
Interface
Serial
Digits or Characters
-
Current - Supply
10 mA
Voltage - Supply
4.75V ~ 11V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
MM5451BN PDF Datasheet
MM5451BN Related Parts
MM5450BN
MM5450BN
Microchip Technology
LED DISPLAY DRIVER
MM5450BN
MM5450BN
Microchip Technology
IC DRVR DISPLAY LED 40DIP
MM5450BV
MM5450BV
Microchip Technology
IC DRVR DISPLAY LED 44PLCC
MM5450BV TR
MM5450BV TR
Microchip Technology
IC DRVR DISPLAY LED 44PLCC
MM5450YN
MM5450YN
Microchip Technology
IC DRVR DISPLAY LED 40DIP
MM5450YV
MM5450YV
Microchip Technology
IC DRVR DISPLAY LED 44PLCC
MM5450YV
MM5450YV
Microchip Technology
LED DISPLAY DRIVER
MM5450YV-TR
MM5450YV-TR
Microchip Technology
IC DRVR DISPLAY LED 44PLCC
MM5451BV
MM5451BV
Microchip Technology
LED DISPLAY DRIVER
MM5451BV
MM5451BV
Microchip Technology
IC DRVR DISPLAY LED 44PLCC
MM5451BV TR
MM5451BV TR
Microchip Technology
IC DRVR DISPLAY LED 44PLCC
MM5451YN
MM5451YN
Microchip Technology
IC DRVR DISPLAY LED 40DIP
MM5451BN Compare Parts
  • MM5451BN vs MM54HC4511E/883
  • MM5451BN vs MM5483V/NOPB
  • MM5451BN vs MM5483V
  • MM5451BN vs MM5483N/NOPB
  • MM5451BN vs MM5483N
  • MM5451BN vs MM5453VX/NOPB
  • MM5451BN vs MM5453VX
  • MM5451BN vs MM5453V/NOPB
  • MM5451BN vs MM5453V
  • MM5451BN vs MM5453N/NOPB
  • MM5451BN vs MM5453N
  • MM5451BN vs MM5452VX/NOPB
  • MM5451BN vs MM5452VX
  • MM5451BN vs MM5452V/NOPB
  • MM5451BN vs MM5452V
  • MM5451BN vs MM5452V
  • MM5451BN vs MM5452N/NOPB
  • MM5451BN vs MM5452N
  • MM5451BN vs MM5451YV-TR
  • MM5451BN vs MM5451YV
  • MM5451BN vs MM5451YN
  • MM5451BN vs MM5451BV TR
  • MM5451BN vs MM5451BV
  • MM5451BN vs MM5451BV
  • MM5451BN vs MM5450YV-TR
  • MM5451BN vs MM5450YV
  • MM5451BN vs MM5450YV
  • MM5451BN vs MM5450YN
  • MM5451BN vs MM5450BV TR
  • MM5451BN vs MM5450BV
  • MM5451BN vs MM5450BN
  • MM5451BN vs MM5450BN
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.