☰
MPF100T-1FCG484E
MPF100T-1FCG484E
Active
Description:  IC FPGA 244 I/O 484FCBGA
Manufacturer:  Microchip Technology
History Price: $246.18000
In Stock: 22800
MPF100T-1FCG484E Specification
Specification
Part No
MPF100T-1FCG484E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Microchip Technology
Series
PolarFire
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
109000
Total RAM Bits
7782400
Number of I/O
244
Number of Gates
-
Voltage - Supply
0.97V ~ 1.08V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA, FCBGA
Supplier Device Package
484-FCBGA (23x23)
MPF100T-1FCG484E Related Parts
MPF100T-1FCG484I
MPF100T-1FCG484I
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-1FCSG325E
MPF100T-1FCSG325E
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-1FCSG325I
MPF100T-1FCSG325I
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-1FCVG484E
MPF100T-1FCVG484E
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100T-1FCVG484I
MPF100T-1FCVG484I
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100T-FCG484E
MPF100T-FCG484E
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-FCG484I
MPF100T-FCG484I
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-FCSG325E
MPF100T-FCSG325E
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-FCSG325I
MPF100T-FCSG325I
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-FCVG484E
MPF100T-FCVG484E
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100T-FCVG484I
MPF100T-FCVG484I
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100TL-FCG484E
MPF100TL-FCG484E
Microchip Technology
IC FPGA 244 I/O 484FBGA
MPF100T-1FCG484E Compare Parts
  • MPF100T-1FCG484E vs MPF8636AQC208AA
  • MPF100T-1FCG484E vs MPF8282ATC100AC
  • MPF100T-1FCG484E vs MPF8282ATC100-3AC
  • MPF100T-1FCG484E vs MPF81188AQC240AD
  • MPF100T-1FCG484E vs MPF81188AQC240AC
  • MPF100T-1FCG484E vs MPF81188AQC240AB
  • MPF100T-1FCG484E vs MPF81188AQC240AA
  • MPF100T-1FCG484E vs MPF81188AQC208AA
  • MPF100T-1FCG484E vs MPF500TS-FCG784I
  • MPF100T-1FCG484E vs MPF500TS-FCG1152I
  • MPF100T-1FCG484E vs MPF500TS-FC784M
  • MPF100T-1FCG484E vs MPF500TS-FC1152M
  • MPF100T-1FCG484E vs MPF500TS-1FCG784I
  • MPF100T-1FCG484E vs MPF500TS-1FCG1152I
  • MPF100T-1FCG484E vs MPF500TLS-FCG784I
  • MPF100T-1FCG484E vs MPF500TLS-FCG1152I
  • MPF100T-1FCG484E vs MPF500TL-FCG784I
  • MPF100T-1FCG484E vs MPF500TL-FCG784E
  • MPF100T-1FCG484E vs MPF500TL-FCG1152I
  • MPF100T-1FCG484E vs MPF500TL-FCG1152E
  • MPF100T-1FCG484E vs MPF500T-FCG784I
  • MPF100T-1FCG484E vs MPF500T-FCG784E
  • MPF100T-1FCG484E vs MPF500T-FCG1152I
  • MPF100T-1FCG484E vs MPF500T-FCG1152E
  • MPF100T-1FCG484E vs MPF500T-1FCG784I
  • MPF100T-1FCG484E vs MPF500T-1FCG784E
  • MPF100T-1FCG484E vs MPF500T-1FCG1152I
  • MPF100T-1FCG484E vs MPF500T-1FCG1152E
  • MPF100T-1FCG484E vs MPF300XT-FCG784I
  • MPF100T-1FCG484E vs MPF300XT-FCG784E
  • MPF100T-1FCG484E vs MPF300XT-FCG1152I
  • MPF100T-1FCG484E vs MPF300XT-FCG1152E
  • MPF100T-1FCG484E vs MPF300XT-1FCG784I
  • MPF100T-1FCG484E vs MPF300XT-1FCG784E
  • MPF100T-1FCG484E vs MPF300XT-1FCG1152I
  • MPF100T-1FCG484E vs MPF300XT-1FCG1152E
  • MPF100T-1FCG484E vs MPF300TS-FCVG484I
  • MPF100T-1FCG484E vs MPF300TS-FCV484M
  • MPF100T-1FCG484E vs MPF300TS-FCSG536I
  • MPF100T-1FCG484E vs MPF300TS-FCS536M
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend