☰
MT093AE1
MT093AE1
Obsolete
Description:  IC ANALOG SWITCH ARRAY 40DIP
Manufacturer:  Microchip Technology
Datasheet:   MT093AE1 Datasheet
History Price: Obsolete
In Stock: 32840
MT093AE1 Specification
Specification
Part No
MT093AE1
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications
Multiplexer/Demultiplexer Circuit
8:12
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
65Ohm
Voltage - Supply, Single (V-)
4.5V ~ 14.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
45MHz
Features
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
MT093AE1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!