Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology MTS62C19A-HS105
MTS62C19A-HS105
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
Manufacturer:
Microchip Technology
Datasheet:
MTS62C19A-HS105 Datasheet
History Price: $1.55000
In Stock: 34760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MTS62C19A-HS105 Specification
Specification
Part No
MTS62C19A-HS105
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
On/Off
Technology
CMOS
Step Resolution
1, 1/2, 1/4, 1/8
Applications
Automotive
Current - Output
550mA
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
10V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
MTS62C19A-HS105 PDF Datasheet
MTS62C19A-HS105 Datasheet
Click and Download: MTS62C19A-HS105 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you