☰
NX2124CSTR
NX2124CSTR
Obsolete
Description:  IC REG CTLR BUCK 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   NX2124CSTR Datasheet
History Price: Obsolete
In Stock: 24500
NX2124CSTR Specification
Specification
Part No
NX2124CSTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2V ~ 25V
Frequency - Switching
300kHz
Duty Cycle (Max)
84%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NX2124CSTR Related Parts
NX2114ACSTR
NX2114ACSTR
Microsemi Corporation
IC PWM CONTROLLER
NX2114CSTR
NX2114CSTR
Microsemi Corporation
IC PWM CONTROLLER
NX2124ACSTR
NX2124ACSTR
Microsemi Corporation
IC REG CTLR BUCK 8SOIC
NX2147CMTR
NX2147CMTR
Microsemi Corporation
IC REG CTRLR BUCK MLPQ-16L
NX2305CSTR
NX2305CSTR
Microsemi Corporation
IC PWM CONTROLLER
NX2138CMTR
NX2138CMTR
Microsemi Corporation
IC REG CTRLR BUCK MLPQ-16L
NX2155HCUPTR
NX2155HCUPTR
Microsemi Corporation
IC REG CTLR FLYBACK 10MSOP
NX2420CMTR
NX2420CMTR
Microsemi Corporation
IC PWM CONTROLLER
NX2422CMTR
NX2422CMTR
Microsemi Corporation
IC PWM CONTROLLER
NX2423CMTR
NX2423CMTR
Microsemi Corporation
IC REG CTRLR BUCK 24MLPQ
NX2601CMTR
NX2601CMTR
Microsemi Corporation
IC PWM CONTROLLER
NX2124CSTR Compare Parts
  • NX2124CSTR vs NX2147CMTR
  • NX2124CSTR vs NX2124ACSTR
  • NX2124CSTR vs NX2114CSTR
  • NX2124CSTR vs NX2114ACSTR
  • NX2124CSTR vs NX2601CMTR
  • NX2124CSTR vs NX2423CMTR
  • NX2124CSTR vs NX2422CMTR
  • NX2124CSTR vs NX2420CMTR
  • NX2124CSTR vs NX2155HCUPTR
  • NX2124CSTR vs NX2138CMTR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.