Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Microchip Technology PAC1943T-E/4MXVAO
PAC1943T-E/4MXVAO
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 1% 16VQFN
Manufacturer:
Microchip Technology
Datasheet:
PAC1943T-E/4MXVAO Datasheet
History Price: Active
In Stock: 1040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PAC1943T-E/4MXVAO Specification
Specification
Part No
PAC1943T-E/4MXVAO
Category
PMIC - Current Regulation/Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High-Side
Accuracy
?%
Voltage - Input
2.7V ~ 5.5V
Current - Output
100mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VQFN (3x3)
PAC1943T-E/4MXVAO PDF Datasheet
PAC1943T-E/4MXVAO Datasheet
Click and Download: PAC1943T-E/4MXVAO Datasheet
PAC1943T-E/4MXVAO Related Parts
PAC1710-1-AIA-TR
Microchip Technology
IC CURRENT MONITOR 1% 10DFN
PAC1720-1-AIA-TR
Microchip Technology
IC CURRENT MONITOR 1% 10DFN
PAC1921-1-AIA-TR
Microchip Technology
IC CURRENT MONITOR 0.4% 10VDFN
PAC1931T-I/J6CX
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
PAC1932T-I/J6CX
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
PAC1932T-I/JQ
Microchip Technology
IC CURRENT MONITOR 1% 16UQFN
PAC1933T-I/J6CX
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
PAC1933T-I/JQ
Microchip Technology
IC CURRENT MONITOR 1% 16UQFN
PAC1934-I/JQ
Microchip Technology
IC CURRENT MONITOR 1% 16UQFN
PAC1934T-I/J6CX
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
PAC1934T-I/JQ
Microchip Technology
IC CURRENT MONITOR 1% 16UQFN
PAC1941T-1E/4MX
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN
PAC1943T-E/4MXVAO Compare Parts
PAC1943T-E/4MXVAO vs PAC1954T-E/4MX
PAC1943T-E/4MXVAO vs PAC1953T-E/J6CX
PAC1943T-E/4MXVAO vs PAC1953T-E/4MX
PAC1943T-E/4MXVAO vs PAC1952T-2E/J6CX
PAC1943T-E/4MXVAO vs PAC1952T-2E/4MX
PAC1943T-E/4MXVAO vs PAC1952T-1E/J6CX
PAC1943T-E/4MXVAO vs PAC1952T-1E/4MX
PAC1943T-E/4MXVAO vs PAC1951T-2E/J6CX
PAC1943T-E/4MXVAO vs PAC1951T-2E/4MX
PAC1943T-E/4MXVAO vs PAC1951T-1E/J6CX
PAC1943T-E/4MXVAO vs PAC1951T-1E/4MX
PAC1943T-E/4MXVAO vs PAC1944T-E/J6CX
PAC1943T-E/4MXVAO vs PAC1944T-E/4MX
PAC1943T-E/4MXVAO vs PAC1943T-E/J6CX
PAC1943T-E/4MXVAO vs PAC1943T-E/4MX
PAC1943T-E/4MXVAO vs PAC1942T-2E/J6CX
PAC1943T-E/4MXVAO vs PAC1942T-2E/4MX
PAC1943T-E/4MXVAO vs PAC1942T-1E/J6CX
PAC1943T-E/4MXVAO vs PAC1942T-1E/4MX
PAC1943T-E/4MXVAO vs PAC1941T-2E/J6CX
PAC1943T-E/4MXVAO vs PAC1941T-2E/4MX
PAC1943T-E/4MXVAO vs PAC1941T-1E/J6CX
PAC1943T-E/4MXVAO vs PAC1941T-1E/4MX
PAC1943T-E/4MXVAO vs PAC1934T-I/JQ
PAC1943T-E/4MXVAO vs PAC1934T-I/J6CX
PAC1943T-E/4MXVAO vs PAC1934-I/JQ
PAC1943T-E/4MXVAO vs PAC1933T-I/JQ
PAC1943T-E/4MXVAO vs PAC1933T-I/J6CX
PAC1943T-E/4MXVAO vs PAC1932T-I/JQ
PAC1943T-E/4MXVAO vs PAC1932T-I/J6CX
PAC1943T-E/4MXVAO vs PAC1931T-I/J6CX
PAC1943T-E/4MXVAO vs PAC1921-1-AIA-TR
PAC1943T-E/4MXVAO vs PAC1720-1-AIA-TR
PAC1943T-E/4MXVAO vs PAC1710-1-AIA-TR
PAC1943T-E/4MXVAO vs PAC1954T-E/4MXVAO
PAC1943T-E/4MXVAO vs PAC1953T-E/4MXVAO
PAC1943T-E/4MXVAO vs PAC1952T-2E/4MXVAO
PAC1943T-E/4MXVAO vs PAC1952T-1E/4MXVAO
PAC1943T-E/4MXVAO vs PAC1951T-2E/4MXVAO
PAC1943T-E/4MXVAO vs PAC1951T-1E/4MXVAO
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object